Renesas Electronics Corporation High Efficiency Buck-Boost Regulator with 4.5A Switches ISL91127II2AZ-T

Description
The ISL91127 is a high-current, buck-boost switching regulator for systems using new battery chemistries. It uses the Renesas proprietary buck-boost algorithm to maintain voltage regulation while providing excellent efficiency and very low output voltage ripple when the input voltage is close to the output voltage. The ISL91127 can deliver at least 2.1A continuous output current (VOUT = 3.3V) across a battery voltage range of 2.5V to 4.35V. This maximizes the energy utilization of advanced, single-cell Li-ion battery chemistries that have significant capacity left at voltages below the system voltage. Its fully synchronous low ON-resistance 4-switch architecture and a low quiescent current of only 30µA optimize efficiency under all load conditions. The ISL91127 supports stand-alone applications with a fixed 3.3V or 3.5V output voltage or adjustable output voltage with an external resistor divider. Output voltages as low as 1V or as high as 5.2V are supported. The ISL91127 is available in a 20 bump, 0.4mm pitch WLCSP (2.15mmx1.74mm) with a 2.5MHz switching frequency, which further reduces the size of external components.
Request a Quote Datasheet
Description
The ISL91127 is a high-current, buck-boost switching regulator for systems using new battery chemistries. It uses the Renesas proprietary buck-boost algorithm to maintain voltage regulation while providing excellent efficiency and very low output voltage ripple when the input voltage is close to the output voltage. The ISL91127 can deliver at least 2.1A continuous output current (VOUT = 3.3V) across a battery voltage range of 2.5V to 4.35V. This maximizes the energy utilization of advanced, single-cell Li-ion battery chemistries that have significant capacity left at voltages below the system voltage. Its fully synchronous low ON-resistance 4-switch architecture and a low quiescent current of only 30µA optimize efficiency under all load conditions. The ISL91127 supports stand-alone applications with a fixed 3.3V or 3.5V output voltage or adjustable output voltage with an external resistor divider. Output voltages as low as 1V or as high as 5.2V are supported. The ISL91127 is available in a 20 bump, 0.4mm pitch WLCSP (2.15mmx1.74mm) with a 2.5MHz switching frequency, which further reduces the size of external components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency Buck-Boost Regulator with 4.5A Switches - ISL91127II2AZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
High Efficiency Buck-Boost Regulator with 4.5A Switches
ISL91127II2AZ-T
High Efficiency Buck-Boost Regulator with 4.5A Switches ISL91127II2AZ-T
The ISL91127 is a high-current, buck-boost switching regulator for systems using new battery chemistries. It uses the Renesas proprietary buck-boost algorithm to maintain voltage regulation while providing excellent efficiency and very low output voltage ripple when the input voltage is close to the output voltage. The ISL91127 can deliver at least 2.1A continuous output current (VOUT = 3.3V) across a battery voltage range of 2.5V to 4.35V. This maximizes the energy utilization of advanced, single-cell Li-ion battery chemistries that have significant capacity left at voltages below the system voltage. Its fully synchronous low ON-resistance 4-switch architecture and a low quiescent current of only 30µA optimize efficiency under all load conditions. The ISL91127 supports stand-alone applications with a fixed 3.3V or 3.5V output voltage or adjustable output voltage with an external resistor divider. Output voltages as low as 1V or as high as 5.2V are supported. The ISL91127 is available in a 20 bump, 0.4mm pitch WLCSP (2.15mmx1.74mm) with a 2.5MHz switching frequency, which further reduces the size of external components.

The ISL91127 is a high-current, buck-boost switching regulator for systems using new battery chemistries. It uses the Renesas proprietary buck-boost algorithm to maintain voltage regulation while providing excellent efficiency and very low output voltage ripple when the input voltage is close to the output voltage.
The ISL91127 can deliver at least 2.1A continuous output current (VOUT = 3.3V) across a battery voltage range of 2.5V to 4.35V. This maximizes the energy utilization of advanced, single-cell Li-ion battery chemistries that have significant capacity left at voltages below the system voltage. Its fully synchronous low ON-resistance 4-switch architecture and a low quiescent current of only 30µA optimize efficiency under all load conditions.
The ISL91127 supports stand-alone applications with a fixed 3.3V or 3.5V output voltage or adjustable output voltage with an external resistor divider. Output voltages as low as 1V or as high as 5.2V are supported.
The ISL91127 is available in a 20 bump, 0.4mm pitch WLCSP (2.15mmx1.74mm) with a 2.5MHz switching frequency, which further reduces the size of external components.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL91127II2AZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL91127II2AZ-T-ND
Voltage Regulators - DC DC Switching Regulators ISL91127II2AZ-T-ND
Buck-Boost Switching Regulator IC Positive 1 Output 2.1A 20-UFBGA, WLCSP

Buck-Boost Switching Regulator IC Positive 1 Output 2.1A 20-UFBGA, WLCSP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL91127II2AZ-T
Switching Voltage Regulators ISL91127II2AZ-T
Switching Voltage Regulators Hi-Eff Buck/Boost Re h 3A Switches, 3.5V

Switching Voltage Regulators Hi-Eff Buck/Boost Re h 3A Switches, 3.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ISL91127II2AZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL91127II2AZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL91127II2AZ-T
IC REG BUCK-BST 2.1A 20WLCSP

IC REG BUCK-BST 2.1A 20WLCSP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - ISL91127II2AZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL91127II2AZ-T
Voltage Regulators - DC DC Switching Regulators ISL91127II2AZ-T
Buck-Boost Switching Regulator IC Positive 1 Output 2.1A 20-UFBGA, WLCSP

Buck-Boost Switching Regulator IC Positive 1 Output 2.1A 20-UFBGA, WLCSP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL91127II2AZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL91127II2AZ-T
PMIC - Voltage Regulators - DC DC Switching Regulators ISL91127II2AZ-T
IC REG BCK BST 2.1A 20WLCSP

IC REG BCK BST 2.1A 20WLCSP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL91127II2AZ-T ISL91127II2AZ-T-ND ISL91127II2AZ-T ISL91127II2AZ-T ISL91127II2AZ-T ISL91127II2AZ-T
Product Name High Efficiency Buck-Boost Regulator with 4.5A Switches Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Buck-Boost
Package Type Other; QFN Other; 20-UFBGA, WLCSP Other; 20-UFBGA, WLCSP
Output Voltage 1 to 5.2 volts
IOUT 2.1 amps 2.1 amps 2.1 amps 2.1 amps 2.1 amps
VIN 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data