Renesas Electronics Corporation Low Input Voltage, High Efficiency Synchronous Boost Converter with 1A Switch ISL9111EH33Z-T7A

Description
The ISL9111 and ISL9111A provide a power supply solution for single-cell, dual-cell, or three-cell alkaline, NiCd or NiMH battery-powered applications. The device has a typical 0.8V start-up voltage and is capable of supplying up to 5.25V output voltage. Both devices are guaranteed to supply 100mA from a single-cell input and 240mA from a dual-cell input when output is 3.3V. High 1.2MHz switching frequency allows for the use of tiny, low-profile inductors and ceramic capacitors to minimize the size of the solution. The ISL9111 and ISL9111A are internally compensated, fully integrated synchronous boost converters optimized for efficiency with minimal external components. At light load, the device enters skip mode and consumes only 20µA of quiescent current, resulting in higher efficiency at light loads and maximum battery life. The ISL9111 and ISL9111A address both rechargeable and non-rechargeable battery applications. The ISL9111 has a UVLO feature, which will internally shut off at 0.7V protecting a rechargeable battery. The ISL9111A has this feature disabled to maximize the usable life of a non-rechargeable single cell battery. The parts are available in fixed 3.0V, 3.3V and 5.0V output voltage versions or an adjustable output voltage version (ADJ). The fixed output voltage version also provides a FAULT pin for fault condition monitoring. The ISL9111 and ISL9111A are available in a 6 Ld SOT-23 package.
Request a Quote Datasheet
Description
The ISL9111 and ISL9111A provide a power supply solution for single-cell, dual-cell, or three-cell alkaline, NiCd or NiMH battery-powered applications. The device has a typical 0.8V start-up voltage and is capable of supplying up to 5.25V output voltage. Both devices are guaranteed to supply 100mA from a single-cell input and 240mA from a dual-cell input when output is 3.3V. High 1.2MHz switching frequency allows for the use of tiny, low-profile inductors and ceramic capacitors to minimize the size of the solution. The ISL9111 and ISL9111A are internally compensated, fully integrated synchronous boost converters optimized for efficiency with minimal external components. At light load, the device enters skip mode and consumes only 20µA of quiescent current, resulting in higher efficiency at light loads and maximum battery life. The ISL9111 and ISL9111A address both rechargeable and non-rechargeable battery applications. The ISL9111 has a UVLO feature, which will internally shut off at 0.7V protecting a rechargeable battery. The ISL9111A has this feature disabled to maximize the usable life of a non-rechargeable single cell battery. The parts are available in fixed 3.0V, 3.3V and 5.0V output voltage versions or an adjustable output voltage version (ADJ). The fixed output voltage version also provides a FAULT pin for fault condition monitoring. The ISL9111 and ISL9111A are available in a 6 Ld SOT-23 package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Input Voltage, High Efficiency Synchronous Boost Converter with 1A Switch - ISL9111EH33Z-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Low Input Voltage, High Efficiency Synchronous Boost Converter with 1A Switch
ISL9111EH33Z-T7A
Low Input Voltage, High Efficiency Synchronous Boost Converter with 1A Switch ISL9111EH33Z-T7A
The ISL9111 and ISL9111A provide a power supply solution for single-cell, dual-cell, or three-cell alkaline, NiCd or NiMH battery-powered applications. The device has a typical 0.8V start-up voltage and is capable of supplying up to 5.25V output voltage. Both devices are guaranteed to supply 100mA from a single-cell input and 240mA from a dual-cell input when output is 3.3V. High 1.2MHz switching frequency allows for the use of tiny, low-profile inductors and ceramic capacitors to minimize the size of the solution. The ISL9111 and ISL9111A are internally compensated, fully integrated synchronous boost converters optimized for efficiency with minimal external components. At light load, the device enters skip mode and consumes only 20µA of quiescent current, resulting in higher efficiency at light loads and maximum battery life. The ISL9111 and ISL9111A address both rechargeable and non-rechargeable battery applications. The ISL9111 has a UVLO feature, which will internally shut off at 0.7V protecting a rechargeable battery. The ISL9111A has this feature disabled to maximize the usable life of a non-rechargeable single cell battery. The parts are available in fixed 3.0V, 3.3V and 5.0V output voltage versions or an adjustable output voltage version (ADJ). The fixed output voltage version also provides a FAULT pin for fault condition monitoring. The ISL9111 and ISL9111A are available in a 6 Ld SOT-23 package.

The ISL9111 and ISL9111A provide a power supply solution for single-cell, dual-cell, or three-cell alkaline, NiCd or NiMH battery-powered applications. The device has a typical 0.8V start-up voltage and is capable of supplying up to 5.25V output voltage. Both devices are guaranteed to supply 100mA from a single-cell input and 240mA from a dual-cell input when output is 3.3V. High 1.2MHz switching frequency allows for the use of tiny, low-profile inductors and ceramic capacitors to minimize the size of the solution.
The ISL9111 and ISL9111A are internally compensated, fully integrated synchronous boost converters optimized for efficiency with minimal external components. At light load, the device enters skip mode and consumes only 20µA of quiescent current, resulting in higher efficiency at light loads and maximum battery life.
The ISL9111 and ISL9111A address both rechargeable and non-rechargeable battery applications. The ISL9111 has a UVLO feature, which will internally shut off at 0.7V protecting a rechargeable battery. The ISL9111A has this feature disabled to maximize the usable life of a non-rechargeable single cell battery. The parts are available in fixed 3.0V, 3.3V and 5.0V output voltage versions or an adjustable output voltage version (ADJ). The fixed output voltage version also provides a FAULT pin for fault condition monitoring. The ISL9111 and ISL9111A are available in a 6 Ld SOT-23 package.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL9111EH33Z-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL9111EH33Z-T7ACT-ND
Voltage Regulators - DC DC Switching Regulators ISL9111EH33Z-T7ACT-ND
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA (Switch) SOT-23-6

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA (Switch) SOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL9111EH33Z-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL9111EH33Z-T7ATR-ND
Voltage Regulators - DC DC Switching Regulators ISL9111EH33Z-T7ATR-ND
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA (Switch) SOT-23-6

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA (Switch) SOT-23-6

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL9111EH33Z-T7ADKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL9111EH33Z-T7ADKR-ND
Voltage Regulators - DC DC Switching Regulators ISL9111EH33Z-T7ADKR-ND
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA (Switch) SOT-23-6

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA (Switch) SOT-23-6

Buy Now Datasheet
Voltage Regulators - 2639003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2639003
Voltage Regulators 2639003
Low Input Voltage PWM/PFM Step Up Regula

Low Input Voltage PWM/PFM Step Up Regula

Supplier's Site
Voltage Regulators - 2639005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2639005
Voltage Regulators 2639005
Low Input Voltage PWM/PFM Step Up Regula

Low Input Voltage PWM/PFM Step Up Regula

Supplier's Site
Voltage Regulators - 2639005P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2639005P
Voltage Regulators 2639005P
Low Input Voltage PWM/PFM Step Up Regula

Low Input Voltage PWM/PFM Step Up Regula

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL9111EH33Z-T7A
Switching Voltage Regulators ISL9111EH33Z-T7A
Switching Voltage Regulators INPUT VAGE PWM/PFM STP UPG 3 3V 6LD

Switching Voltage Regulators INPUT VAGE PWM/PFM STP UPG 3 3V 6LD

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL9111EH33Z-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL9111EH33Z-T7A
Voltage Regulators - DC DC Switching Regulators ISL9111EH33Z-T7A
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA (Switch) SOT-23-6

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA (Switch) SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ISL9111EH33Z-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL9111EH33Z-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL9111EH33Z-T7A
IC REG BOOST 3.3V 800MA 6SOT

IC REG BOOST 3.3V 800MA 6SOT

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL9111EH33Z-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL9111EH33Z-T7A
PMIC - Voltage Regulators - DC DC Switching Regulators ISL9111EH33Z-T7A
IC REG BOOST 3.3V 800MA SOT23-6

IC REG BOOST 3.3V 800MA SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL9111EH33Z-T7A ISL9111EH33Z-T7ACT-ND 2639003 ISL9111EH33Z-T7A ISL9111EH33Z-T7A ISL9111EH33Z-T7A ISL9111EH33Z-T7A
Product Name Low Input Voltage, High Efficiency Synchronous Boost Converter with 1A Switch Voltage Regulators - DC DC Switching Regulators Voltage Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost Boost
Package Type Other; SOT6 SOT23; Other; SOT-23-6 SOT23; Other; 6LD SOT23 SOT23; Other; SOT-23-6 SOT23
Special Features Synchronous Rectification Synchronous Rectification
Output Voltage 2.5 to 5.25 volts 3.3 volts 3.3 to ? volts 3.3 volts
IOUT 0.2400 amps 0.8000 amps 0.8000 amps 0.8000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1672768 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 96 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-8768101VEA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
3 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - 5962-8680603VEA - Lingto Electronic Limited
Specs
Special Features Dead Time Control, Enable, Frequency Control, Soft Start
fsw 200 kHz
Duty Cycle 50
View Details