The ISL9111 and ISL9111A provide a power supply solution for single-cell, dual-cell, or three-cell alkaline, NiCd or NiMH battery-powered applications. The device has a typical 0.8V start-up voltage and is capable of supplying up to 5.25V output voltage. Both devices are guaranteed to supply 100mA from a single-cell input and 240mA from a dual-cell input when output is 3.3V. High 1.2MHz switching frequency allows for the use of tiny, low-profile inductors and ceramic capacitors to minimize the size of the solution.
The ISL9111 and ISL9111A are internally compensated, fully integrated synchronous boost converters optimized for efficiency with minimal external components. At light load, the device enters skip mode and consumes only 20µA of quiescent current, resulting in higher efficiency at light loads and maximum battery life.
The ISL9111 and ISL9111A address both rechargeable and non-rechargeable battery applications. The ISL9111 has a UVLO feature, which will internally shut off at 0.7V protecting a rechargeable battery. The ISL9111A has this feature disabled to maximize the usable life of a non-rechargeable single cell battery. The parts are available in fixed 3.0V, 3.3V and 5.0V output voltage versions or an adjustable output voltage version (ADJ). The fixed output voltage version also provides a FAULT pin for fault condition monitoring. The ISL9111 and ISL9111A are available in a 6 Ld SOT-23 package.
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190473-ISL9111EH33Z
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Synchronous Rectifier: Yes
Output Current: 800mA (Switch)
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: ISL9111EH33
Manufacturer Pack Quantity: 3,000
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V
Switching Frequency: 1.2MHz
Voltage - Input (Minimum): 0.8V
Voltage - Input (Maximum): 3.1V
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA (Switch) SOT-23-6
IC REG BOOST 3.3V 800MA SOT23-6
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 800mA (Switch) SOT-23-6
IC REG BOOST 3.3V 800MA 6SOT
Switching Voltage Regulators INPUT VAGE PWM/PFM STP UPG 3 3V 6LD
IC REG BST 3.3V 0.8A SYNC SOT23
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9111EH33Z-T | 1190473-ISL9111EH33Z-T | ISL9111EH33Z-T-ND | ISL9111EH33Z-T | ISL9111EH33Z-T | ISL9111EH33Z-T | ISL9111EH33Z-T | 391-ISL9111EH33Z-T |
| Product Name | Low Input Voltage, High Efficiency Synchronous Boost Converter with 1A Switch | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL9111EH33Z-T | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | IC REG BST 3.3V 0.8A SYNC SOT23 |
| Configuration / Function | Boost | Boost | Boost | |||||
| Package Type | Other; SOT6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | ||
| Special Features | Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 2.5 to 5.25 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts | ||
| IOUT | 0.2400 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.2400 amps |