The ISL91117 is a highly-integrated boost switching regulator for battery powered applications. The device provides a power supply solution for products using dual-cell or three-cell alkaline, NiCd or NiMH, or one-cell
Li-ion or Li-polymer battery.
This device is capable of delivering an output current of 1.5A with PVIN = 3.3V and VOUT = 5V. The use of a synchronous rectifier maximizes efficiency at high loads. No-load quiescent current of only 35µA optimizes efficiency under light-load conditions. Forced PWM and/or synchronization to an external clock may also be selected for noise sensitive applications.
The ISL91117 is designed for standalone applications and supports 5V fixed output voltage or variable output voltages with an external resistor divider. Power supply solution size is minimized by a 2.34mm x 1.72mm WLCSP and a 2.6MHz switching frequency, which allows for the use of tiny, low-profile inductors and ceramic capacitors to minimize the size of the solution.
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP
IC REG BOOST ADJ 3.7A 20WLCSP
Boost Switching Regulator IC Positive Adjustable 0.8V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP
Switching Voltage Regulators Boost Reg with 4.5A Swiches
IC REG BOOST ADJ 3.7A 20WLCSP
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL91117IIAZ-T7A | ISL91117IIAZ-T7ADKR-ND | ISL91117IIAZ-T7A | ISL91117IIAZ-T7A | ISL91117IIAZ-T7A | ISL91117IIAZ-T7A |
| Product Name | High Efficiency Synchronous Boost Converter with 4.2A Switches and Output Disconnect | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Package Type | Other; WLCSP | Other; 20-UFBGA, WLCSP | Other; 20-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 2 to 5 volts | 0.8000 to 6.5 volts | 0.8000 volts | 0.8000 to 6.5 volts | ||
| IOUT | 1.5 amps | 3.7 amps | 3.7 amps | 3.7 amps | 3.7 amps |