Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190471-ISL91117IIAZ
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Synchronous Rectifier: Yes
Output Current: 3.7A (Switch)
Categories: Integrated Circuits
Supplier Device Package: 20-WLCSP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 6.5V (Switch)
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 20-UFBGA, WLCSP
Alternative Parts (Cross-Reference): LTC3528EDDB#TRPBF; MAX8815AETB+T; MAX1700EEE+T;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: ISL91117
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 2.6MHz
Voltage - Input (Minimum): 1.8V
Voltage - Input (Maximum): 4.8V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190471-ISL91117IIAZ-T |
| Product Name | Electronic Surplus - ISL91117IIAZ-T |