Renesas Electronics Corporation Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas ISL91110IINZ-T7A

Description
DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Switching Frequency:2.9MHz; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Switching Frequency:2.9MHz; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas - 93X3586 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas
93X3586
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas 93X3586
DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Switching Frequency:2.9MHz; Product Range:- RoHS Compliant: Yes

DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Switching Frequency:2.9MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas - 78X3294 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas
78X3294
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas 78X3294
DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Switching Frequency:2.9MHz; Product Range:- RoHS Compliant: Yes

DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Switching Frequency:2.9MHz; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 93X3586
Product Name Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas
Frequency 2.9MHz
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details