Renesas Electronics Corporation High Current Buck Boost Switching Regulator Delivering 2A of Continuous Output Current ISL91110IINZ-T7A

Description
ISL91110 and ISL91110IR are high-current buck-boost switching regulators for systems using new battery chemistries. They use Intersil’s proprietary buck-boost algorithm to maintain voltage regulation while providing excellent efficiency and very low output voltage ripple when the input voltage is close to the output voltage. ISL91110 and ISL91110IR are capable of delivering at least 2A continuous output current (VOUT = 3.3V) over a battery voltage range of 2.5V to 4.35V. This maximizes the energy utilization of advanced single-cell Li-ion battery chemistries that have significant capacity left at voltages below the system voltage. Their fully synchronous low ON-resistance 4-switch architecture and a low quiescent current of only 35µA optimize efficiency under all load conditions. ISL91110 and ISL91110IR support standalone applications with a fixed 3.3V or 3.5V output voltage or adjustable output voltage with an external resistor divider. Output voltages as low as 1.0V or as high as 5.2V are supported. ISL91110 and ISL91110IR require only a single inductor and very few external components. Power supply solution size is minimized by its 2.5MHz switching frequency, allowing small size external components. The ISL91110 is available in a 25-bump, 0.4mm pitch WLCSP (2.33mmx2.07mm) and the ISL91110IR is available in a 4mmx4mm, 20 Ld TQFN package.
Request a Quote Datasheet
Description
ISL91110 and ISL91110IR are high-current buck-boost switching regulators for systems using new battery chemistries. They use Intersil’s proprietary buck-boost algorithm to maintain voltage regulation while providing excellent efficiency and very low output voltage ripple when the input voltage is close to the output voltage. ISL91110 and ISL91110IR are capable of delivering at least 2A continuous output current (VOUT = 3.3V) over a battery voltage range of 2.5V to 4.35V. This maximizes the energy utilization of advanced single-cell Li-ion battery chemistries that have significant capacity left at voltages below the system voltage. Their fully synchronous low ON-resistance 4-switch architecture and a low quiescent current of only 35µA optimize efficiency under all load conditions. ISL91110 and ISL91110IR support standalone applications with a fixed 3.3V or 3.5V output voltage or adjustable output voltage with an external resistor divider. Output voltages as low as 1.0V or as high as 5.2V are supported. ISL91110 and ISL91110IR require only a single inductor and very few external components. Power supply solution size is minimized by its 2.5MHz switching frequency, allowing small size external components. The ISL91110 is available in a 25-bump, 0.4mm pitch WLCSP (2.33mmx2.07mm) and the ISL91110IR is available in a 4mmx4mm, 20 Ld TQFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Buck Boost Switching Regulator Delivering 2A of Continuous Output Current - ISL91110IINZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
High Current Buck Boost Switching Regulator Delivering 2A of Continuous Output Current
ISL91110IINZ-T7A
High Current Buck Boost Switching Regulator Delivering 2A of Continuous Output Current ISL91110IINZ-T7A
ISL91110 and ISL91110IR are high-current buck-boost switching regulators for systems using new battery chemistries. They use Intersil’s proprietary buck-boost algorithm to maintain voltage regulation while providing excellent efficiency and very low output voltage ripple when the input voltage is close to the output voltage. ISL91110 and ISL91110IR are capable of delivering at least 2A continuous output current (VOUT = 3.3V) over a battery voltage range of 2.5V to 4.35V. This maximizes the energy utilization of advanced single-cell Li-ion battery chemistries that have significant capacity left at voltages below the system voltage. Their fully synchronous low ON-resistance 4-switch architecture and a low quiescent current of only 35µA optimize efficiency under all load conditions. ISL91110 and ISL91110IR support standalone applications with a fixed 3.3V or 3.5V output voltage or adjustable output voltage with an external resistor divider. Output voltages as low as 1.0V or as high as 5.2V are supported. ISL91110 and ISL91110IR require only a single inductor and very few external components. Power supply solution size is minimized by its 2.5MHz switching frequency, allowing small size external components. The ISL91110 is available in a 25-bump, 0.4mm pitch WLCSP (2.33mmx2.07mm) and the ISL91110IR is available in a 4mmx4mm, 20 Ld TQFN package.

ISL91110 and ISL91110IR are high-current buck-boost switching regulators for systems using new battery chemistries. They use Intersil’s proprietary buck-boost algorithm to maintain voltage regulation while providing excellent efficiency and very low output voltage ripple when the input voltage is close to the output voltage.
ISL91110 and ISL91110IR are capable of delivering at least 2A continuous output current (VOUT = 3.3V) over a battery voltage range of 2.5V to 4.35V. This maximizes the energy utilization of advanced single-cell Li-ion battery chemistries that have significant capacity left at voltages below the system voltage. Their fully synchronous low ON-resistance 4-switch architecture and a low quiescent current of only 35µA optimize efficiency under all load conditions.
ISL91110 and ISL91110IR support standalone applications with a fixed 3.3V or 3.5V output voltage or adjustable output voltage with an external resistor divider. Output voltages as low as 1.0V or as high as 5.2V are supported.
ISL91110 and ISL91110IR require only a single inductor and very few external components. Power supply solution size is minimized by its 2.5MHz switching frequency, allowing small size external components.
The ISL91110 is available in a 25-bump, 0.4mm pitch WLCSP (2.33mmx2.07mm) and the ISL91110IR is available in a 4mmx4mm, 20 Ld TQFN package.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL91110IINZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL91110IINZ-T7ATR-ND
Voltage Regulators - DC DC Switching Regulators ISL91110IINZ-T7ATR-ND
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 25-UFBGA, WLCSP

Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 25-UFBGA, WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ISL91110IINZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL91110IINZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL91110IINZ-T7A
IC REG BUCK-BST 3.3V 2A 25WLCSP

IC REG BUCK-BST 3.3V 2A 25WLCSP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - ISL91110IINZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL91110IINZ-T7A
Voltage Regulators - DC DC Switching Regulators ISL91110IINZ-T7A
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 25-UFBGA, WLCSP

Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 25-UFBGA, WLCSP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL91110IINZ-T7A
Switching Voltage Regulators ISL91110IINZ-T7A
Switching Voltage Regulators Buck-Boost Reg with 4A Switches, 3.3V

Switching Voltage Regulators Buck-Boost Reg with 4A Switches, 3.3V

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL91110IINZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL91110IINZ-T7A
PMIC - Voltage Regulators - DC DC Switching Regulators ISL91110IINZ-T7A
IC REG BCK BST 3.3V 2A 25WLCSP

IC REG BCK BST 3.3V 2A 25WLCSP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL91110IINZ-T7A ISL91110IINZ-T7ATR-ND ISL91110IINZ-T7A ISL91110IINZ-T7A ISL91110IINZ-T7A ISL91110IINZ-T7A
Product Name High Current Buck Boost Switching Regulator Delivering 2A of Continuous Output Current Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Buck-Boost
Package Type Other; QFN Other; 25-UFBGA, WLCSP Other; 25-UFBGA, WLCSP
Output Voltage 1 to 5.2 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 2 amps 2 amps 2 amps 2 amps 2 amps
VIN 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data