Renesas Electronics Corporation Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas ISL91110IIAZ-T7A

Description
DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas - 93X3584 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas
93X3584
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas 93X3584
DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes

DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas - 78X3292 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas
78X3292
Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas 78X3292
DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes

DC/DC CONVERTER, BUCK-BOOST, 2.9MHZ, WLCSP-25; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:25Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 93X3584
Product Name Dc/dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25; Topology Renesas
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details