Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL91110IIA-EVZ ISL91110IIA-EVZ

Description
Manufacturer: Intersil Win Source Part Number: 778212-ISL91110IIA-E VZ Regulator Topology: Buck-Boost Voltage - Output: 3.3V Voltage - Input: 1.8 V ~ 5.5 V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 2.5MHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ISL91110 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 778212-ISL91110IIA-E VZ Regulator Topology: Buck-Boost Voltage - Output: 3.3V Voltage - Input: 1.8 V ~ 5.5 V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 2.5MHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ISL91110 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL91110IIA-EVZ - 778212-ISL91110IIA-EVZ - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL91110IIA-EVZ
778212-ISL91110IIA-EVZ
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL91110IIA-EVZ 778212-ISL91110IIA-EVZ
Manufacturer: Intersil Win Source Part Number: 778212-ISL91110IIA-E VZ Regulator Topology: Buck-Boost Voltage - Output: 3.3V Voltage - Input: 1.8 V ~ 5.5 V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 2.5MHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ISL91110 Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 778212-ISL91110IIA-EVZ
Regulator Topology: Buck-Boost
Voltage - Output: 3.3V
Voltage - Input: 1.8 V ~ 5.5 V
Main Purpose: DC/DC, Step Up or Down
Frequency - Switching: 2.5MHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: ISL91110
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Power Management IC Development Tools
ISL91110IIA-EVZ
Power Management IC Development Tools ISL91110IIA-EVZ
Power Management IC Development Tools ISL91110 EVAL

Power Management IC Development Tools ISL91110 EVAL

Buy Now Datasheet
Silicon Manufacturer Renesas - 78X3290 - Newark, An Avnet Company
Chicago, IL, United States
Silicon Manufacturer Renesas
78X3290
Silicon Manufacturer Renesas 78X3290
Silicon Manufacturer:Intersi l; Silicon Core Number:ISL91110; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Buck/Boost Regulator; Kit Contents:Eval Board ISL91110; Product Range:- RoHS Compliant: Yes

Silicon Manufacturer:Intersil; Silicon Core Number:ISL91110; Kit Application Type:Power Management - Voltage Regulator; Application Sub Type:Buck/Boost Regulator; Kit Contents:Eval Board ISL91110; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 778212-ISL91110IIA-EVZ ISL91110IIA-EVZ 78X3290
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL91110IIA-EVZ Power Management IC Development Tools Silicon Manufacturer Renesas
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products