ISL91110 and ISL91110IR are high-current buck-boost switching regulators for systems using new battery chemistries. They use Intersil’s proprietary buck-boost algorithm to maintain voltage regulation while providing excellent efficiency and very low output voltage ripple when the input voltage is close to the output voltage.
ISL91110 and ISL91110IR are capable of delivering at least 2A continuous output current (VOUT = 3.3V) over a battery voltage range of 2.5V to 4.35V. This maximizes the energy utilization of advanced single-cell Li-ion battery chemistries that have significant capacity left at voltages below the system voltage. Their fully synchronous low ON-resistance 4-switch architecture and a low quiescent current of only 35µA optimize efficiency under all load conditions.
ISL91110 and ISL91110IR support standalone applications with a fixed 3.3V or 3.5V output voltage or adjustable output voltage with an external resistor divider. Output voltages as low as 1.0V or as high as 5.2V are supported.
ISL91110 and ISL91110IR require only a single inductor and very few external components. Power supply solution size is minimized by its 2.5MHz switching frequency, allowing small size external components.
The ISL91110 is available in a 25-bump, 0.4mm pitch WLCSP (2.33mmx2.07mm) and the ISL91110IR is available in a 4mmx4mm, 20 Ld TQFN package.
Buck-Boost Switching Regulator IC Positive Fixed 3.5V 1 Output 2A 25-UFBGA, WLCSP
IC REG BCK BST 3.5V 2A 25WLCSP
Buck-Boost Switching Regulator IC Positive Fixed 3.5V 1 Output 2A 25-UFBGA, WLCSP
IC REG BCK BST 3.5V 2A 25WLCSP
IC REG BUCK-BST 3.5V 2A 25WLCSP
Switching Voltage Regulators Buck-Boost Regulator with 4.5A Switches
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL91110II2AZ-T | ISL91110II2AZ-T-ND | ISL91110II2AZ-T | ISL91110II2AZ-T | ISL91110II2AZ-T | ISL91110II2AZ-T | ISL91110II2AZ-T |
| Product Name | High Current Buck Boost Switching Regulator Delivering 2A of Continuous Output Current | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost | ||||
| Package Type | Other; QFN | Other; 25-UFBGA, WLCSP | Other; 25-UFBGA, WLCSP | Other; 25-UFBGA, WLCSP | |||
| Output Voltage | 1 to 5.2 volts | 3.5 volts | 3.5 to ? volts | 3.5 volts | 3.5 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |