Renesas Electronics Corporation 1.2A High Efficiency Buck-Boost Regulators ISL9110IRT7Z

Description
The ISL9110 and ISL9112 are highly-integrated buck-boost switching regulators that accept input voltages either above or below the regulated output voltage. Unlike other Buck-Boost regulators, these regulators automatically transition between operating modes without significant output disturbance. Both parts are capable of delivering up to 1.2A output current, and provide excellent efficiency due to their fully synchronous 4-switch architecture. No-load quiescent current of only 35µA also optimizes efficiency under light-load conditions. Forced PWM and/or synchronization to an external clock may also be selected for noise sensitive applications. The ISL9110 is designed for standalone applications and supports 3.3V and 5V fixed output voltages or variable output voltages with an external resistor divider. Output voltages as low as 1V, or as high as 5.2V are supported using an external resistor divider. The ISL9112 supports a broader set of programmable features that may be accessed using an I2C bus interface. With a programmable output voltage range of 1.9V to 5V, the ISL9112 is ideal for applications requiring dynamically changing supply voltages. A programmable slew rate can be selected to provide smooth transitions between output voltage settings. The ISL9110 and ISL9112 require only a single inductor and very few external components. Power supply solution size is minimized by a tiny 3mmx3mm package and a 2.5MHz switching frequency, which further reduces the size of external components.
Request a Quote Datasheet
Description
The ISL9110 and ISL9112 are highly-integrated buck-boost switching regulators that accept input voltages either above or below the regulated output voltage. Unlike other Buck-Boost regulators, these regulators automatically transition between operating modes without significant output disturbance. Both parts are capable of delivering up to 1.2A output current, and provide excellent efficiency due to their fully synchronous 4-switch architecture. No-load quiescent current of only 35µA also optimizes efficiency under light-load conditions. Forced PWM and/or synchronization to an external clock may also be selected for noise sensitive applications. The ISL9110 is designed for standalone applications and supports 3.3V and 5V fixed output voltages or variable output voltages with an external resistor divider. Output voltages as low as 1V, or as high as 5.2V are supported using an external resistor divider. The ISL9112 supports a broader set of programmable features that may be accessed using an I2C bus interface. With a programmable output voltage range of 1.9V to 5V, the ISL9112 is ideal for applications requiring dynamically changing supply voltages. A programmable slew rate can be selected to provide smooth transitions between output voltage settings. The ISL9110 and ISL9112 require only a single inductor and very few external components. Power supply solution size is minimized by a tiny 3mmx3mm package and a 2.5MHz switching frequency, which further reduces the size of external components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2A High Efficiency Buck-Boost Regulators - ISL9110IRT7Z - Renesas Electronics Corporation
Milpitas, CA, USA
1.2A High Efficiency Buck-Boost Regulators
ISL9110IRT7Z
1.2A High Efficiency Buck-Boost Regulators ISL9110IRT7Z
The ISL9110 and ISL9112 are highly-integrated buck-boost switching regulators that accept input voltages either above or below the regulated output voltage. Unlike other Buck-Boost regulators, these regulators automatically transition between operating modes without significant output disturbance. Both parts are capable of delivering up to 1.2A output current, and provide excellent efficiency due to their fully synchronous 4-switch architecture. No-load quiescent current of only 35µA also optimizes efficiency under light-load conditions. Forced PWM and/or synchronization to an external clock may also be selected for noise sensitive applications. The ISL9110 is designed for standalone applications and supports 3.3V and 5V fixed output voltages or variable output voltages with an external resistor divider. Output voltages as low as 1V, or as high as 5.2V are supported using an external resistor divider. The ISL9112 supports a broader set of programmable features that may be accessed using an I2C bus interface. With a programmable output voltage range of 1.9V to 5V, the ISL9112 is ideal for applications requiring dynamically changing supply voltages. A programmable slew rate can be selected to provide smooth transitions between output voltage settings. The ISL9110 and ISL9112 require only a single inductor and very few external components. Power supply solution size is minimized by a tiny 3mmx3mm package and a 2.5MHz switching frequency, which further reduces the size of external components.

The ISL9110 and ISL9112 are highly-integrated buck-boost switching regulators that accept input voltages either above or below the regulated output voltage. Unlike other Buck-Boost regulators, these regulators automatically transition between operating modes without significant output disturbance.
Both parts are capable of delivering up to 1.2A output current, and provide excellent efficiency due to their fully synchronous 4-switch architecture. No-load quiescent current of only 35µA also optimizes efficiency under light-load conditions. Forced PWM and/or synchronization to an external clock may also be selected for noise sensitive applications.
The ISL9110 is designed for standalone applications and supports 3.3V and 5V fixed output voltages or variable output voltages with an external resistor divider. Output voltages as low as 1V, or as high as 5.2V are supported using an external resistor divider.
The ISL9112 supports a broader set of programmable features that may be accessed using an I2C bus interface. With a programmable output voltage range of 1.9V to 5V, the ISL9112 is ideal for applications requiring dynamically changing supply voltages. A programmable slew rate can be selected to provide smooth transitions between output voltage settings.
The ISL9110 and ISL9112 require only a single inductor and very few external components. Power supply solution size is minimized by a tiny 3mmx3mm package and a 2.5MHz switching frequency, which further reduces the size of external components.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL9110IRT7Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL9110IRT7Z-ND
Voltage Regulators - DC DC Switching Regulators ISL9110IRT7Z-ND
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL9110IRT7Z
Switching Voltage Regulators ISL9110IRT7Z
Switching Voltage Regulators 1 2A SINGLE IND BUCK BOOST 3 3V 12LD

Switching Voltage Regulators 1 2A SINGLE IND BUCK BOOST 3 3V 12LD

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ISL9110IRT7Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL9110IRT7Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL9110IRT7Z
IC REG BUCK BOOST 1.2A 12TDFN

IC REG BUCK BOOST 1.2A 12TDFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - ISL9110IRT7Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL9110IRT7Z
Voltage Regulators - DC DC Switching Regulators ISL9110IRT7Z
Switching Regulator IC Output

Switching Regulator IC Output

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL9110IRT7Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL9110IRT7Z
PMIC - Voltage Regulators - DC DC Switching Regulators ISL9110IRT7Z
IC BUCK BOOST 5.0V 1.2A 12TDFN

IC BUCK BOOST 5.0V 1.2A 12TDFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL9110IRT7Z ISL9110IRT7Z-ND ISL9110IRT7Z ISL9110IRT7Z ISL9110IRT7Z ISL9110IRT7Z
Product Name 1.2A High Efficiency Buck-Boost Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost
Package Type Other; DFN
Output Voltage 1 to 5.2 volts
IOUT 1.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PMIC with Buck-Boost Pre-Regulator, 5 Linear Regulators, and SPI - A81411KEVGTR - Allegro MicroSystems Inc.
Specs
Regulator Type Low Dropout
Package Type Other; 40-Pin QFN
View Details
2 suppliers
Switching Regulators - 1908168P - RS Components, Ltd.
Specs
IOUT 0.0250 amps
Efficiency 99.9 %
Operating Temperature 85 C (185 F)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20134MH - 81371-LM20134MH - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-HTSSOP
View Details
2 suppliers