Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 1.2A 20-UFBGA, WLCSP
IC REG BCK BST ADJ 1.2A 20WLCSP
IC REG BCK BST ADJ 1.2A 20WLCSP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9110AIITAZ-TS2765 | ISL9110AIITAZ-TS2765 | ISL9110AIITAZ-TS2765 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 20-UFBGA, WLCSP | ||
| Life Cycle Stage | Removed; Obsolete | Removed | |
| Output Voltage | 1 to 5.2 volts | 1 volts |