Renesas Electronics Corporation Voltage Regulators - DC DC Switching Regulators ISL91108SIIAZ-T

Description
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP
Request a Quote Datasheet
Description
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 20-ISL91108SIIAZ-TTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
20-ISL91108SIIAZ-TTR-ND
Voltage Regulators - DC DC Switching Regulators 20-ISL91108SIIAZ-TTR-ND
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP

Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL91108SIIAZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL91108SIIAZ-T
Voltage Regulators - DC DC Switching Regulators ISL91108SIIAZ-T
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP

Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - ISL91108SIIAZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
ISL91108SIIAZ-T
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators ISL91108SIIAZ-T
IC REG BUCK BOOST 20WLCSP

IC REG BUCK BOOST 20WLCSP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL91108SIIAZ-T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL91108SIIAZ-T
PMIC - Voltage Regulators - DC DC Switching Regulators ISL91108SIIAZ-T
IC REG BUCK BOOST 20WLCSP

IC REG BUCK BOOST 20WLCSP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 20-ISL91108SIIAZ-TTR-ND ISL91108SIIAZ-T ISL91108SIIAZ-T ISL91108SIIAZ-T
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; 20-UFBGA, WLCSP Other; 20-UFBGA, WLCSP
Special Features Synchronous Rectification
Output Voltage 1 to 5.2 volts 1 to 5.2 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 2222774 - RS Components, Ltd.
Specs
IOUT 1 amps
Efficiency 89 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM20343 4.5-36V, 3A Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20343MHX/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
7 suppliers