Renesas Electronics Corporation High Efficiency Buck-Boost Regulator with 4.2A Switches ISL91108IINZ-T7A

Description
The ISL91108 is a highly-integrated buck-boost switching regulator that accepts input voltages either above or below the regulated output voltage. Unlike other buck-boost regulators, this regulator automatically transitions between operating modes without significant output disturbance. This device is capable of delivering up to 2.7A of burst current (PVIN = 3V, VOUT = 3.3V), and provides excellent efficiency due to its fully synchronous 4-switch architecture. No load quiescent current of only 27.5µA also optimizes efficiency under light-load conditions. Forced PWM and/or synchronization to an external clock may also be selected for noise sensitive applications. The ISL91108 is designed for standalone applications and supports a 3.3V fixed output voltage or variable output voltages with an external resistor divider. Output voltages as low as 1V or as high as 5.2V are supported using an external resistor divider. The ISL91108 requires only a single inductor and very few external components. Power supply solution size is minimized by a 2.34mm x 1.72mm WLCSP and a 2.6MHz switching frequency, which further reduces the size of external components.
Request a Quote Datasheet
Description
The ISL91108 is a highly-integrated buck-boost switching regulator that accepts input voltages either above or below the regulated output voltage. Unlike other buck-boost regulators, this regulator automatically transitions between operating modes without significant output disturbance. This device is capable of delivering up to 2.7A of burst current (PVIN = 3V, VOUT = 3.3V), and provides excellent efficiency due to its fully synchronous 4-switch architecture. No load quiescent current of only 27.5µA also optimizes efficiency under light-load conditions. Forced PWM and/or synchronization to an external clock may also be selected for noise sensitive applications. The ISL91108 is designed for standalone applications and supports a 3.3V fixed output voltage or variable output voltages with an external resistor divider. Output voltages as low as 1V or as high as 5.2V are supported using an external resistor divider. The ISL91108 requires only a single inductor and very few external components. Power supply solution size is minimized by a 2.34mm x 1.72mm WLCSP and a 2.6MHz switching frequency, which further reduces the size of external components.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency Buck-Boost Regulator with 4.2A Switches - ISL91108IINZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
High Efficiency Buck-Boost Regulator with 4.2A Switches
ISL91108IINZ-T7A
High Efficiency Buck-Boost Regulator with 4.2A Switches ISL91108IINZ-T7A
The ISL91108 is a highly-integrated buck-boost switching regulator that accepts input voltages either above or below the regulated output voltage. Unlike other buck-boost regulators, this regulator automatically transitions between operating modes without significant output disturbance. This device is capable of delivering up to 2.7A of burst current (PVIN = 3V, VOUT = 3.3V), and provides excellent efficiency due to its fully synchronous 4-switch architecture. No load quiescent current of only 27.5µA also optimizes efficiency under light-load conditions. Forced PWM and/or synchronization to an external clock may also be selected for noise sensitive applications. The ISL91108 is designed for standalone applications and supports a 3.3V fixed output voltage or variable output voltages with an external resistor divider. Output voltages as low as 1V or as high as 5.2V are supported using an external resistor divider. The ISL91108 requires only a single inductor and very few external components. Power supply solution size is minimized by a 2.34mm x 1.72mm WLCSP and a 2.6MHz switching frequency, which further reduces the size of external components.

The ISL91108 is a highly-integrated buck-boost switching regulator that accepts input voltages either above or below the regulated output voltage. Unlike other buck-boost regulators, this regulator automatically transitions between operating modes without significant output disturbance.
This device is capable of delivering up to 2.7A of burst current (PVIN = 3V, VOUT = 3.3V), and provides excellent efficiency due to its fully synchronous 4-switch architecture. No load quiescent current of only 27.5µA also optimizes efficiency under light-load conditions. Forced PWM and/or synchronization to an external clock may also be selected for noise sensitive applications.
The ISL91108 is designed for standalone applications and supports a 3.3V fixed output voltage or variable output voltages with an external resistor divider. Output voltages as low as 1V or as high as 5.2V are supported using an external resistor divider.
The ISL91108 requires only a single inductor and very few external components. Power supply solution size is minimized by a 2.34mm x 1.72mm WLCSP and a 2.6MHz switching frequency, which further reduces the size of external components.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL91108IINZ-T7A - 120627-ISL91108IINZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL91108IINZ-T7A
120627-ISL91108IINZ-T7A
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL91108IINZ-T7A 120627-ISL91108IINZ-T7A
Manufacturer: Intersil Win Source Part Number: 120627-ISL91108IINZ- T7A Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck-Boost Frequency - Switching: 2.6MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3.7A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-WLCSP Purpose: Step-Up/Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 1.8V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 120627-ISL91108IINZ-T7A
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck-Boost
Frequency - Switching: 2.6MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3.7A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-WLCSP
Purpose: Step-Up/Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 3.7A Voltage Regulator IC
739-ISL91108IINZ-T7A
3.3V 3.7A Voltage Regulator IC 739-ISL91108IINZ-T7A
IC REG BCK-BST 3.3V 3.7A 20WLCSP Product overview: ISL91108IINZ-T7A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3.7A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ISL91108IINZ-T7A can be used for catalog matching and distributor lookup.

IC REG BCK-BST 3.3V 3.7A 20WLCSP Product overview: ISL91108IINZ-T7A from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 3.7A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 3.7A, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-ISL91108IINZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL91108IINZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL91108IINZ-T7ATR-ND
Voltage Regulators - DC DC Switching Regulators ISL91108IINZ-T7ATR-ND
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP

Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL91108IINZ-T7ADKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL91108IINZ-T7ADKR-ND
Voltage Regulators - DC DC Switching Regulators ISL91108IINZ-T7ADKR-ND
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP

Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL91108IINZ-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL91108IINZ-T7ACT-ND
Voltage Regulators - DC DC Switching Regulators ISL91108IINZ-T7ACT-ND
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP

Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL91108IINZ-T7A
Switching Voltage Regulators ISL91108IINZ-T7A
Switching Voltage Regulators Buck-Boost Reg with 4.5A Switches, Adj

Switching Voltage Regulators Buck-Boost Reg with 4.5A Switches, Adj

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL91108IINZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL91108IINZ-T7A
PMIC - Voltage Regulators - DC DC Switching Regulators ISL91108IINZ-T7A
IC REG BCK BST 3.3V 3.7A 20WLCSP

IC REG BCK BST 3.3V 3.7A 20WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ISL91108IINZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL91108IINZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL91108IINZ-T7A
IC REG BCK-BST 3.3V 3.7A 20WLCSP

IC REG BCK-BST 3.3V 3.7A 20WLCSP

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - ISL91108IINZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL91108IINZ-T7A
Voltage Regulators - DC DC Switching Regulators ISL91108IINZ-T7A
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP

Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 3.7A (Switch) 20-UFBGA, WLCSP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL91108IINZ-T7A 120627-ISL91108IINZ-T7A 739-ISL91108IINZ-T7A ISL91108IINZ-T7ATR-ND ISL91108IINZ-T7A ISL91108IINZ-T7A ISL91108IINZ-T7A ISL91108IINZ-T7A
Product Name High Efficiency Buck-Boost Regulator with 4.2A Switches PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL91108IINZ-T7A 3.3V 3.7A Voltage Regulator IC Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck-Boost Buck-Boost Buck-Boost
Package Type Other; WLCSP Other; 20-WLCSP Other; Tape & Reel (TR) Other; 20-UFBGA, WLCSP Other; 20-UFBGA, WLCSP
Output Voltage 1 to 5.2 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 to ? volts
IOUT 1.6 amps 3.7 amps 1.6 amps 3.7 amps 3.7 amps 3.7 amps 3.7 amps
VIN 1.8 to 5.5 volts 5.5 volts 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data