Renesas Electronics Corporation Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL91107IRN-EVZ ISL91107IRN-EVZ

Description
Manufacturer: Intersil Win Source Part Number: 778211-ISL91107IRN-E VZ Regulator Topology: Buck-Boost Voltage - Output: 3.3V Voltage - Input: 1.8 V ~ 5.5 V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 2.5MHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ISL91107IR Family Name: ISL91107IR Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 778211-ISL91107IRN-E VZ Regulator Topology: Buck-Boost Voltage - Output: 3.3V Voltage - Input: 1.8 V ~ 5.5 V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 2.5MHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ISL91107IR Family Name: ISL91107IR Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL91107IRN-EVZ - 778211-ISL91107IRN-EVZ - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL91107IRN-EVZ
778211-ISL91107IRN-EVZ
Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL91107IRN-EVZ 778211-ISL91107IRN-EVZ
Manufacturer: Intersil Win Source Part Number: 778211-ISL91107IRN-E VZ Regulator Topology: Buck-Boost Voltage - Output: 3.3V Voltage - Input: 1.8 V ~ 5.5 V Main Purpose: DC/DC, Step Up or Down Frequency - Switching: 2.5MHz Supplied Contents: Board(s) Output Current: 2A Utilized IC / Part: ISL91107IR Family Name: ISL91107IR Board Type: Fully Populated Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 1

Manufacturer: Intersil
Win Source Part Number: 778211-ISL91107IRN-EVZ
Regulator Topology: Buck-Boost
Voltage - Output: 3.3V
Voltage - Input: 1.8 V ~ 5.5 V
Main Purpose: DC/DC, Step Up or Down
Frequency - Switching: 2.5MHz
Supplied Contents: Board(s)
Output Current: 2A
Utilized IC / Part: ISL91107IR
Family Name: ISL91107IR
Board Type: Fully Populated
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1

Buy Now Datasheet
Power Management IC Development Tools - ISL91107IRN-EVZ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Power Management IC Development Tools
ISL91107IRN-EVZ
Power Management IC Development Tools ISL91107IRN-EVZ
Power Management IC Development Tools ISL91107IRN-EVZ - EVALUATION BOARD - 20LDTQFN- 3.3V - RoHS

Power Management IC Development Tools ISL91107IRN-EVZ - EVALUATION BOARD - 20LDTQFN- 3.3V - RoHS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards
Product Number 778211-ISL91107IRN-EVZ ISL91107IRN-EVZ
Product Name Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS - ISL91107IRN-EVZ Power Management IC Development Tools
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Evaluation Boards - BTS3080EJ DEMOBOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Automotive
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2108517-1-ND - DigiKey
Specs
Supported System Antenna
View Details