The ISL91107 and ISL91107IR are highly-integrated buck-boost switching regulators that accept input voltages either above or below the regulated output voltage. Unlike other buck-boost regulators, these regulators automatically transition between operating modes without significant output disturbance.
These devices are capable of delivering up to 2A of output current (PVIN = 2.8V, VOUT = 3.3V) and provide excellent efficiency due to their fully synchronous 4-switch architecture. No-load quiescent current of only 45µA also optimizes efficiency under light-load conditions.
The ISL91107 and ISL91107IR are designed for standalone applications and support 3.3V fixed output voltages or variable output voltages with an external resistor divider. Output voltages as low as 1V or as high as 5.2V are supported using an external resistor divider.
The ISL91107 and ISL91107IR require only a single inductor and very few external components. Power supply solution size is minimized by their 2.5MHz switching frequency, allowing small size external components.
The ISL91107IR is available in a 3x4 20 Ld TQFN package and the ISL91107 is available in a 2.15mmx1.51mm WLCSP package.
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 15-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 15-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 15-UFBGA, WLCSP
Manufacturer: Intersil
Win Source Part Number: 777477-ISL91107IINZ-
Packaging: Reel package
Package: 15-XFBGA, WLCSP
Mounting: SMD
Output Type: Fixed
Function: Step-Up/Step-Down
Topology: Buck-Boost
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: ISL91107
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 15-WLCSP
Input Voltage MIN: 1.8V
Voltage Input MAX: 5.5V
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 250
IC REG BCK BST 3.3V 2A 15WLCSP
IC REG BUCK-BST 3.3V 2A 15WLCSP
Switching Voltage Regulators High Efficiency Buck tches, Fixed 3.3V Ou
Buck-Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 15-UFBGA, WLCSP
IC REG BUCK BST 3.3V 2A 15WLCSP
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL91107IINZ-T7A | ISL91107IINZ-T7ADKR-ND | 777477-ISL91107IINZ-T7A | ISL91107IINZ-T7A | ISL91107IINZ-T7A | ISL91107IINZ-T7A | ISL91107IINZ-T7A | 391-ISL91107IINZ-T7A |
| Product Name | High Efficiency Buck-boost Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL91107IINZ-T7A | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK BST 3.3V 2A 15WLCSP |
| Configuration / Function | Buck-Boost | Buck-Boost | Buck; Boost; Buck-Boost | |||||
| Package Type | Other; QFN | Other; 15-UFBGA, WLCSP | Other; 15-XFBGA, WLCSP | Other; 15-UFBGA, WLCSP | ||||
| Output Voltage | 1 to 5.2 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | ||
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts |