Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2A 15-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2A 15-UFBGA, WLCSP
Switching Voltage Regulators High Efficiency Buck -Boost with 3.6A Swi
IC REG BUCK-BOOST ADJ 2A 15WLCSP
IC REG BCK BST ADJ 2A 15WLCSP
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL91107IIAZ-TR5654-ND | ISL91107IIAZ-TR5654 | ISL91107IIAZ-TR5654 | ISL91107IIAZ-TR5654 | ISL91107IIAZ-TR5654 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | |||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 1 to 5.2 volts | 1 to 5.2 volts | 1 volts |