The ISL91107 and ISL91107IR are highly-integrated buck-boost switching regulators that accept input voltages either above or below the regulated output voltage. Unlike other buck-boost regulators, these regulators automatically transition between operating modes without significant output disturbance.
These devices are capable of delivering up to 2A of output current (PVIN = 2.8V, VOUT = 3.3V) and provide excellent efficiency due to their fully synchronous 4-switch architecture. No-load quiescent current of only 45µA also optimizes efficiency under light-load conditions.
The ISL91107 and ISL91107IR are designed for standalone applications and support 3.3V fixed output voltages or variable output voltages with an external resistor divider. Output voltages as low as 1V or as high as 5.2V are supported using an external resistor divider.
The ISL91107 and ISL91107IR require only a single inductor and very few external components. Power supply solution size is minimized by their 2.5MHz switching frequency, allowing small size external components.
The ISL91107IR is available in a 3x4 20 Ld TQFN package and the ISL91107 is available in a 2.15mmx1.51mm WLCSP package.
2A Buck-Boost Regulator w/Switch WLCSP
2A Buck-Boost Regulator w/Switch WLCSP
2A Buck-Boost Regulator w/Switch WLCSP
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2A 15-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2A 15-UFBGA, WLCSP
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2A 15-UFBGA, WLCSP
IC REG BUCK-BOOST ADJ 2A 15WLCSP
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2A 15-UFBGA, WLCSP
IC REG BCK BST ADJ 2A 15WLCSP
IC REG BCK BST ADJ 2A 15WLCSP
| Renesas Electronics Corporation | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL91107IIAZ-T7A | 1230973 | 1230991P | ISL91107IIAZ-T7ATR-ND | ISL91107IIAZ-T7A | ISL91107IIAZ-T7A | ISL91107IIAZ-T7A | ISL91107IIAZ-T7A |
| Product Name | High Efficiency Buck-boost Regulators | Voltage Regulators | Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | Buck; Boost | Buck; Boost | Buck-Boost | Buck; Boost | |||
| Package Type | Other; QFN | Other; Wlcsp | Other; WLCSP | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | ||
| Output Voltage | 1 to 5.2 volts | 1 to 5.2 volts | 1 volts | 1 to 5.2 volts | 1 volts | |||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps |
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts |