Renesas Electronics Corporation Dc/dc Converter, Buck-Boost, 2.5Mhz, Wlcsp-15; Topology Renesas ISL91107IIAZ-T

Description
DC/DC CONVERTER, BUCK-BOOST, 2.5MHZ, WLCSP-15; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:15Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
DC/DC CONVERTER, BUCK-BOOST, 2.5MHZ, WLCSP-15; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:15Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Converter, Buck-Boost, 2.5Mhz, Wlcsp-15; Topology Renesas - 87X3768 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Buck-Boost, 2.5Mhz, Wlcsp-15; Topology Renesas
87X3768
Dc/dc Converter, Buck-Boost, 2.5Mhz, Wlcsp-15; Topology Renesas 87X3768
DC/DC CONVERTER, BUCK-BOOST, 2.5MHZ, WLCSP-15; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:15Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes

DC/DC CONVERTER, BUCK-BOOST, 2.5MHZ, WLCSP-15; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:15Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Buck-Boost, 2.5Mhz, Wlcsp-15; Topology Renesas - 26Y5152 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Buck-Boost, 2.5Mhz, Wlcsp-15; Topology Renesas
26Y5152
Dc/dc Converter, Buck-Boost, 2.5Mhz, Wlcsp-15; Topology Renesas 26Y5152
DC/DC CONVERTER, BUCK-BOOST, 2.5MHZ, WLCSP-15; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:15Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes

DC/DC CONVERTER, BUCK-BOOST, 2.5MHZ, WLCSP-15; Topology:Buck-Boost; Input Voltage Min:1.8V; Input Voltage Max:5.5V; No. of Outputs:1Outputs; DC / DC Converter IC Case:WLCSP; No. of Pins:15Pins; Output Current:2A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 87X3768
Product Name Dc/dc Converter, Buck-Boost, 2.5Mhz, Wlcsp-15; Topology Renesas
Input Voltage 1.8 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details