The ISL91106 and ISL91106A are highly integrated buck-boost switching regulators that accept input voltages either above or below the regulated output voltage. Unlike other buck-boost regulators, these regulators automatically transitions between operating modes without significant output disturbance. The devices also include a selectable bypass mode for low power consumption in applications that have a sleep or low-power mode.
These devices are capable of delivering up to 2A of output current (PVIN = 2.8V, VOUT = 3.3V) and provide excellent efficiency due to their fully synchronous 4-switch architecture. No load quiescent current of only 45µA also optimizes efficiency under light-load conditions.
The ISL91106 and ISL91106A are designed for standalone applications. They support 3.3V and 3.4V fixed output voltages or variable output voltages with an external resistor divider.
Output voltages as low as 1V or as high as 5.2V are supported using an external resistor divider. The ISL91106 and ISL91106A require only a single inductor and very few external components. Power supply solution size is minimized by a 2.15mmx1.51mm WLCSP and a 2.5MHz switching frequency, which further reduces the size of external components.
Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1V (3.3V, 3.4V) 1 Output 2A 15-UFBGA, WLCSP
IC REG BCK BST ADJ/FIX 15WLCSP
Buck-Boost Switching Regulator IC Positive Adjustable (Fixed) 1V (3.3V, 3.4V) 1 Output 2A 15-UFBGA, WLCSP
IC REG BCK-BST ADJ/1V 2A 15WLCSP
Switching Voltage Regulators High Efficiency Buck-Boost with 3.6A sw and bypass mode, 3.
| Renesas Electronics Corporation | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL91106IINZ-T | ISL91106IINZ-T-ND | ISL91106IINZ-T | ISL91106IINZ-T | ISL91106IINZ-T | ISL91106IINZ-T |
| Product Name | High Efficiency Buck-Boost Regulator with 3.6A Switches and Bypass Mode | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck-Boost | Buck-Boost | ||||
| Package Type | Other; WLCSP | Other; 15-UFBGA, WLCSP | Other; 15-UFBGA, WLCSP | |||
| Output Voltage | 1 to 5.2 volts | 1 to 5.2 volts | 1 to 5.2 volts | 1 volts | ||
| IOUT | 2 amps | 2 amps | 2 amps | 2 amps | 2 amps | |
| VIN | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts |