Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-VFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 1.5A 8DFN
IC REG BUCK ADJUSTABLE 1.5A 8DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-VFDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9109IRZ-T-ND | ISL9109IRZ-T | ISL9109IRZ-T | ISL9109IRZ-T |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 volts | 0.8000 to 5.5 volts |