ISL9107 and ISL9108 are 1.6MHz synchronous step-down regulators with integrated power switches capable of delivering 1.5A output current, which is ideal for powering low-voltage microprocessors in compact devices such as PDAs and cellular phones. These devices are optimized for generating low output voltages down to 0.8V. The supply voltage range is from 2.7V to 5.5V allowing for the use of a single Li+ cell, three NiMH cells or a regulated 5V input. 1.6MHz pulse-width modulation (PWM) switching frequency allows using small external components. They have flexible operation mode selection of forced PWM mode and Skip (Low IsubQ/sub) mode with typical 17µA quiescent current for highest light load efficiency to maximize battery life.brbr The ISL9107 and ISL9108 integrate a pair of low ON-resistance P-Channel and N-Channel MOSFETs to maximize efficiency and minimize external component count.brbr The ISL9107 offers a typical 215ms Power-Good (PG) timer when powered up. The timer output can be reset by RSI. When shutdown, ISL9107 and ISL9108 discharge the output capacitor. Other features include internal digital soft-start, enable for power sequence, overcurrent protection, and thermal shutdown.brbr The ISL9107 and ISL9108 are offered in 8 Ld 2mmx3mm DFN package with 0.9mm typical height. The complete converter can occupy less than 1cmsup2/sup area.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-VFDFN Exposed Pad
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190464-ISL9108IRZ-T
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5.5V
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: ISL9108
Manufacturer Pack Quantity: 6,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 1.6MHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 5.5V
Switching Regulator, Current-mode, 2.6A, 1750kHz Switching Freq-Max, PDSO8
IC REG BUCK ADJUSTABLE 1.5A 8DFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-VFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.5A 8-VFDFN Exposed Pad
IC REG BUCK ADJ 1.5A 8DFN
Switching Voltage Regulators W/ANNEAL LW IQ BUCKG W/INT FET NO PG/RS
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9108IRZ-T | ISL9108IRZ-T-ND | 1190464-ISL9108IRZ-T | ISL9108IRZ-T | ISL9108IRZ-T | ISL9108IRZ-T | ISL9108IRZ-T | ISL9108IRZ-T |
| Product Name | 1.5A 1.6MHz Low Quiescent Current High Efficiency Synchronous Buck Regulator | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL9108IRZ-T | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | Buck | |||||
| Package Type | Other; DFN | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | Other; DFN | Other; 8-VFDFN Exposed Pad | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 5.5 volts | 0.8000 to 5.5 volts | 5.5 volts | 0.8000 to 5.5 volts | 0.8000 volts | |||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps |