Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190462-ISL9106IRZ
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 1.2A
Categories: Integrated Circuits
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5.5V
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: ISL9106
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 1.6MHz
Voltage - Input (Minimum): 2.7V
Voltage - Input (Maximum): 5.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1190462-ISL9106IRZ |
| Product Name | Electronic Surplus - ISL9106IRZ |