The ISL9104, ISL9104A is a 500mA, 4.3MHz step-down regulator, which is ideal for powering low-voltage microprocessors in compact devices such as PDAs and cellular phones. It is optimized for generating low output voltages down to 0.8V. The supply voltage range is from 2.7V to 6V allowing the use of a single Li+ cell, three NiMH cells or a regulated 5V input. It has guaranteed minimum output current of 500mA. A high switching frequency of 4.3MHz pulse-width modulation (PWM) allows using small external components. Under light load condition, the device operates at low IsubQ/sub skip mode with typical 20µA quiescent current for highest light load efficiency to maximize battery life, and it automatically switches to fixed frequency PWM mode under heavy load condition.brbr The ISL9104, ISL9104A includes a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize system efficiency and minimize the external component count. 100% duty-cycle operation allows less than 300mV dropout voltage at 500mA.brbr The ISL9104, ISL9104A offers internal digital soft-start, enable for power sequence, overcurrent protection and thermal shutdown functions. In addition, the ISL9104, ISL9104A offers a quick bleeding function that discharges the output capacitor when the IC is disabled.brbr The ISL9104, ISL9104A is offered in a 1.6x1.6mm µTDFN package. The complete converter occupies less than 0.5CMsup2/sup.
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Fixed 2.5V 1 Output 500mA 6-UFDFN
Switching Voltage Regulators 500MA LW IQ 4 3MHZ HI EFF SYNCH BUCK
IC REG BUCK 2.5V 500MA 6UTDFN
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9104IRUFZ-T | ISL9104IRUFZ-T-ND | ISL9104IRUFZ-T | ISL9104IRUFZ-T | ISL9104IRUFZ-T |
| Product Name | 500mA 4.3MHz Low IQ High Efficiency Synchronous Buck Converter | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; DFN | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 6 volts | 2.5 volts | 2.5 to ? volts | 2.5 volts | |
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |