Renesas Electronics Corporation 500mA 4.3MHz Low IQ High Efficiency Synchronous Buck Converter ISL9104IRUDZ-T7A

Description
The ISL9104, ISL9104A is a 500mA, 4.3MHz step-down regulator, which is ideal for powering low-voltage microprocessors in compact devices such as PDAs and cellular phones. It is optimized for generating low output voltages down to 0.8V. The supply voltage range is from 2.7V to 6V allowing the use of a single Li+ cell, three NiMH cells or a regulated 5V input. It has guaranteed minimum output current of 500mA. A high switching frequency of 4.3MHz pulse-width modulation (PWM) allows using small external components. Under light load condition, the device operates at low IsubQ/sub skip mode with typical 20µA quiescent current for highest light load efficiency to maximize battery life, and it automatically switches to fixed frequency PWM mode under heavy load condition.brbr The ISL9104, ISL9104A includes a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize system efficiency and minimize the external component count. 100% duty-cycle operation allows less than 300mV dropout voltage at 500mA.brbr The ISL9104, ISL9104A offers internal digital soft-start, enable for power sequence, overcurrent protection and thermal shutdown functions. In addition, the ISL9104, ISL9104A offers a quick bleeding function that discharges the output capacitor when the IC is disabled.brbr The ISL9104, ISL9104A is offered in a 1.6x1.6mm µTDFN package. The complete converter occupies less than 0.5CMsup2/sup.
Request a Quote Datasheet
Description
The ISL9104, ISL9104A is a 500mA, 4.3MHz step-down regulator, which is ideal for powering low-voltage microprocessors in compact devices such as PDAs and cellular phones. It is optimized for generating low output voltages down to 0.8V. The supply voltage range is from 2.7V to 6V allowing the use of a single Li+ cell, three NiMH cells or a regulated 5V input. It has guaranteed minimum output current of 500mA. A high switching frequency of 4.3MHz pulse-width modulation (PWM) allows using small external components. Under light load condition, the device operates at low IsubQ/sub skip mode with typical 20µA quiescent current for highest light load efficiency to maximize battery life, and it automatically switches to fixed frequency PWM mode under heavy load condition.brbr The ISL9104, ISL9104A includes a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize system efficiency and minimize the external component count. 100% duty-cycle operation allows less than 300mV dropout voltage at 500mA.brbr The ISL9104, ISL9104A offers internal digital soft-start, enable for power sequence, overcurrent protection and thermal shutdown functions. In addition, the ISL9104, ISL9104A offers a quick bleeding function that discharges the output capacitor when the IC is disabled.brbr The ISL9104, ISL9104A is offered in a 1.6x1.6mm µTDFN package. The complete converter occupies less than 0.5CMsup2/sup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA 4.3MHz Low I<sub>Q</sub> High Efficiency Synchronous Buck Converter - ISL9104IRUDZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
500mA 4.3MHz Low IQ High Efficiency Synchronous Buck Converter
ISL9104IRUDZ-T7A
500mA 4.3MHz Low IQ High Efficiency Synchronous Buck Converter ISL9104IRUDZ-T7A
The ISL9104, ISL9104A is a 500mA, 4.3MHz step-down regulator, which is ideal for powering low-voltage microprocessors in compact devices such as PDAs and cellular phones. It is optimized for generating low output voltages down to 0.8V. The supply voltage range is from 2.7V to 6V allowing the use of a single Li+ cell, three NiMH cells or a regulated 5V input. It has guaranteed minimum output current of 500mA. A high switching frequency of 4.3MHz pulse-width modulation (PWM) allows using small external components. Under light load condition, the device operates at low IsubQ/sub skip mode with typical 20µA quiescent current for highest light load efficiency to maximize battery life, and it automatically switches to fixed frequency PWM mode under heavy load condition.brbr The ISL9104, ISL9104A includes a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize system efficiency and minimize the external component count. 100% duty-cycle operation allows less than 300mV dropout voltage at 500mA.brbr The ISL9104, ISL9104A offers internal digital soft-start, enable for power sequence, overcurrent protection and thermal shutdown functions. In addition, the ISL9104, ISL9104A offers a quick bleeding function that discharges the output capacitor when the IC is disabled.brbr The ISL9104, ISL9104A is offered in a 1.6x1.6mm µTDFN package. The complete converter occupies less than 0.5CMsup2/sup.

The ISL9104, ISL9104A is a 500mA, 4.3MHz step-down regulator, which is ideal for powering low-voltage microprocessors in compact devices such as PDAs and cellular phones. It is optimized for generating low output voltages down to 0.8V. The supply voltage range is from 2.7V to 6V allowing the use of a single Li+ cell, three NiMH cells or a regulated 5V input. It has guaranteed minimum output current of 500mA. A high switching frequency of 4.3MHz pulse-width modulation (PWM) allows using small external components. Under light load condition, the device operates at low IsubQ/sub skip mode with typical 20µA quiescent current for highest light load efficiency to maximize battery life, and it automatically switches to fixed frequency PWM mode under heavy load condition.brbr The ISL9104, ISL9104A includes a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize system efficiency and minimize the external component count. 100% duty-cycle operation allows less than 300mV dropout voltage at 500mA.brbr The ISL9104, ISL9104A offers internal digital soft-start, enable for power sequence, overcurrent protection and thermal shutdown functions. In addition, the ISL9104, ISL9104A offers a quick bleeding function that discharges the output capacitor when the IC is disabled.brbr The ISL9104, ISL9104A is offered in a 1.6x1.6mm µTDFN package. The complete converter occupies less than 0.5CMsup2/sup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL9104IRUDZ-T7A-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL9104IRUDZ-T7A-ND
Voltage Regulators - DC DC Switching Regulators ISL9104IRUDZ-T7A-ND
Buck Switching Regulator IC Positive Fixed 2V 1 Output 500mA 6-UFDFN

Buck Switching Regulator IC Positive Fixed 2V 1 Output 500mA 6-UFDFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - ISL9104IRUDZ-T7A - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
ISL9104IRUDZ-T7A
PMIC - Voltage Regulators - DC DC Switching Regulators ISL9104IRUDZ-T7A
IC REG BUCK 2V 500MA 6UTDFN

IC REG BUCK 2V 500MA 6UTDFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL9104IRUDZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL9104IRUDZ-T7A
Voltage Regulators - DC DC Switching Regulators ISL9104IRUDZ-T7A
Buck Switching Regulator IC Positive Fixed 2V 1 Output 500mA 6-UFDFN

Buck Switching Regulator IC Positive Fixed 2V 1 Output 500mA 6-UFDFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ISL9104IRUDZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL9104IRUDZ-T7A
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL9104IRUDZ-T7A
IC REG BUCK 2V 500MA 6UTDFN

IC REG BUCK 2V 500MA 6UTDFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL9104IRUDZ-T7A
Switching Voltage Regulators ISL9104IRUDZ-T7A
Switching Voltage Regulators 500MA LW IQ 4 3MHZ HI EFF SYNCH BUCK

Switching Voltage Regulators 500MA LW IQ 4 3MHZ HI EFF SYNCH BUCK

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL9104IRUDZ-T7A ISL9104IRUDZ-T7A-ND ISL9104IRUDZ-T7A ISL9104IRUDZ-T7A ISL9104IRUDZ-T7A ISL9104IRUDZ-T7A
Product Name 500mA 4.3MHz Low IQ High Efficiency Synchronous Buck Converter Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck
Package Type Other; DFN Other; 6-UFDFN Other; 6-UFDFN
Special Features Synchronous Rectification Synchronous Rectification
Output Voltage 0.8000 to 6 volts 2 volts 2 to ? volts 2 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - A8450KLBTR-ND - DigiKey
Specs
Configuration / Function Buck
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
DC DC Switching Controllers - 5962-9451305MPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details