The ISL9104IRUAZ-T7A is a 500mA synchronous buck converter designed for low-voltage applications, operating within a supply voltage range of 2.7V to 6V. It features a high switching frequency of 4.3MHz, which allows for the use of smaller external components, making it suitable for compact devices such as mobile phones and PDAs. The regulator can generate output voltages as low as 0.8V and operates efficiently with a quiescent current of 20µA in skip mode, enhancing battery life. This device includes internal digital soft-start, overcurrent protection, and thermal shutdown features, ensuring reliable operation. It also has a quick bleeding function to discharge the output capacitor when disabled. The ISL9104IRUAZ-T7A is housed in a compact 1.6mm x 1.6mm µTDFN package, occupying less than 0.5cm² of board space. It is RoHS compliant and suitable for various battery-powered applications.
The ISL9104, ISL9104A is a 500mA, 4.3MHz step-down regulator, which is ideal for powering low-voltage microprocessors in compact devices such as PDAs and cellular phones. It is optimized for generating low output voltages down to 0.8V. The supply voltage range is from 2.7V to 6V allowing the use of a single Li+ cell, three NiMH cells or a regulated 5V input. It has guaranteed minimum output current of 500mA. A high switching frequency of 4.3MHz pulse-width modulation (PWM) allows using small external components. Under light load condition, the device operates at low IsubQ/sub skip mode with typical 20µA quiescent current for highest light load efficiency to maximize battery life, and it automatically switches to fixed frequency PWM mode under heavy load condition.brbr The ISL9104, ISL9104A includes a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize system efficiency and minimize the external component count. 100% duty-cycle operation allows less than 300mV dropout voltage at 500mA.brbr The ISL9104, ISL9104A offers internal digital soft-start, enable for power sequence, overcurrent protection and thermal shutdown functions. In addition, the ISL9104, ISL9104A offers a quick bleeding function that discharges the output capacitor when the IC is disabled.brbr The ISL9104, ISL9104A is offered in a 1.6x1.6mm µTDFN package. The complete converter occupies less than 0.5CMsup2/sup.
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 6-UFDFN
IC REG BUCK ADJ 500MA 6UTDFN
IC REG BUCK ADJ 500MA 6UTDFN
Switching Voltage Regulators 500MA LW IQ 4.3MHZ HI EFF SYNC BUCK REG
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 6-UFDFN
| Renesas Electronics Corporation | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9104IRUAZ-T7A | ISL9104IRUAZ-T7A-ND | ISL9104IRUAZ-T7A | ISL9104IRUAZ-T7A | ISL9104IRUAZ-T7A | ISL9104IRUAZ-T7A |
| Product Name | 500mA 4.3MHz Low IQ High Efficiency Synchronous Buck Converter | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; DFN | Other; 6-UFDFN | Other; 6-UFDFN | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 6 volts | 0.8000 to 6 volts | 0.8000 volts | 0.8000 to 6 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |