Renesas Electronics Corporation 500mA 4.3MHz Low IQ High Efficiency Synchronous Buck Converter ISL9104IRUAZ-T

Description
The ISL9104, ISL9104A is a 500mA, 4.3MHz step-down regulator, which is ideal for powering low-voltage microprocessors in compact devices such as PDAs and cellular phones. It is optimized for generating low output voltages down to 0.8V. The supply voltage range is from 2.7V to 6V allowing the use of a single Li+ cell, three NiMH cells or a regulated 5V input. It has guaranteed minimum output current of 500mA. A high switching frequency of 4.3MHz pulse-width modulation (PWM) allows using small external components. Under light load condition, the device operates at low IsubQ/sub skip mode with typical 20µA quiescent current for highest light load efficiency to maximize battery life, and it automatically switches to fixed frequency PWM mode under heavy load condition.brbr The ISL9104, ISL9104A includes a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize system efficiency and minimize the external component count. 100% duty-cycle operation allows less than 300mV dropout voltage at 500mA.brbr The ISL9104, ISL9104A offers internal digital soft-start, enable for power sequence, overcurrent protection and thermal shutdown functions. In addition, the ISL9104, ISL9104A offers a quick bleeding function that discharges the output capacitor when the IC is disabled.brbr The ISL9104, ISL9104A is offered in a 1.6x1.6mm µTDFN package. The complete converter occupies less than 0.5CMsup2/sup.
Request a Quote Datasheet
Description
The ISL9104, ISL9104A is a 500mA, 4.3MHz step-down regulator, which is ideal for powering low-voltage microprocessors in compact devices such as PDAs and cellular phones. It is optimized for generating low output voltages down to 0.8V. The supply voltage range is from 2.7V to 6V allowing the use of a single Li+ cell, three NiMH cells or a regulated 5V input. It has guaranteed minimum output current of 500mA. A high switching frequency of 4.3MHz pulse-width modulation (PWM) allows using small external components. Under light load condition, the device operates at low IsubQ/sub skip mode with typical 20µA quiescent current for highest light load efficiency to maximize battery life, and it automatically switches to fixed frequency PWM mode under heavy load condition.brbr The ISL9104, ISL9104A includes a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize system efficiency and minimize the external component count. 100% duty-cycle operation allows less than 300mV dropout voltage at 500mA.brbr The ISL9104, ISL9104A offers internal digital soft-start, enable for power sequence, overcurrent protection and thermal shutdown functions. In addition, the ISL9104, ISL9104A offers a quick bleeding function that discharges the output capacitor when the IC is disabled.brbr The ISL9104, ISL9104A is offered in a 1.6x1.6mm µTDFN package. The complete converter occupies less than 0.5CMsup2/sup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500mA 4.3MHz Low I<sub>Q</sub> High Efficiency Synchronous Buck Converter - ISL9104IRUAZ-T - Renesas Electronics Corporation
Milpitas, CA, USA
500mA 4.3MHz Low IQ High Efficiency Synchronous Buck Converter
ISL9104IRUAZ-T
500mA 4.3MHz Low IQ High Efficiency Synchronous Buck Converter ISL9104IRUAZ-T
The ISL9104, ISL9104A is a 500mA, 4.3MHz step-down regulator, which is ideal for powering low-voltage microprocessors in compact devices such as PDAs and cellular phones. It is optimized for generating low output voltages down to 0.8V. The supply voltage range is from 2.7V to 6V allowing the use of a single Li+ cell, three NiMH cells or a regulated 5V input. It has guaranteed minimum output current of 500mA. A high switching frequency of 4.3MHz pulse-width modulation (PWM) allows using small external components. Under light load condition, the device operates at low IsubQ/sub skip mode with typical 20µA quiescent current for highest light load efficiency to maximize battery life, and it automatically switches to fixed frequency PWM mode under heavy load condition.brbr The ISL9104, ISL9104A includes a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize system efficiency and minimize the external component count. 100% duty-cycle operation allows less than 300mV dropout voltage at 500mA.brbr The ISL9104, ISL9104A offers internal digital soft-start, enable for power sequence, overcurrent protection and thermal shutdown functions. In addition, the ISL9104, ISL9104A offers a quick bleeding function that discharges the output capacitor when the IC is disabled.brbr The ISL9104, ISL9104A is offered in a 1.6x1.6mm µTDFN package. The complete converter occupies less than 0.5CMsup2/sup.

The ISL9104, ISL9104A is a 500mA, 4.3MHz step-down regulator, which is ideal for powering low-voltage microprocessors in compact devices such as PDAs and cellular phones. It is optimized for generating low output voltages down to 0.8V. The supply voltage range is from 2.7V to 6V allowing the use of a single Li+ cell, three NiMH cells or a regulated 5V input. It has guaranteed minimum output current of 500mA. A high switching frequency of 4.3MHz pulse-width modulation (PWM) allows using small external components. Under light load condition, the device operates at low IsubQ/sub skip mode with typical 20µA quiescent current for highest light load efficiency to maximize battery life, and it automatically switches to fixed frequency PWM mode under heavy load condition.brbr The ISL9104, ISL9104A includes a pair of low ON-resistance P-Channel and N-Channel internal MOSFETs to maximize system efficiency and minimize the external component count. 100% duty-cycle operation allows less than 300mV dropout voltage at 500mA.brbr The ISL9104, ISL9104A offers internal digital soft-start, enable for power sequence, overcurrent protection and thermal shutdown functions. In addition, the ISL9104, ISL9104A offers a quick bleeding function that discharges the output capacitor when the IC is disabled.brbr The ISL9104, ISL9104A is offered in a 1.6x1.6mm µTDFN package. The complete converter occupies less than 0.5CMsup2/sup.

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - ISL9104IRUAZ-T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
ISL9104IRUAZ-T-ND
Voltage Regulators - DC DC Switching Regulators ISL9104IRUAZ-T-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 6-UFDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 6-UFDFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL9104IRUAZ-T - 922023-ISL9104IRUAZ-T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL9104IRUAZ-T
922023-ISL9104IRUAZ-T
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL9104IRUAZ-T 922023-ISL9104IRUAZ-T
Manufacturer: Renesas Electronics America Win Source Part Number: 922023-ISL9104IRUAZ- T Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 6-UFDFN Package: 6-UFDFN Package: Reel - TR Mounting: Surface Mount Family Name: ISL9104 Categories: Integrated Circuits (ICs) Case / Package: 6-UTDFN (1.6x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 922023-ISL9104IRUAZ-T
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 6-UFDFN
Package: 6-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL9104
Categories: Integrated Circuits (ICs)
Case / Package: 6-UTDFN (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
ISL9104IRUAZ-T
Switching Voltage Regulators ISL9104IRUAZ-T
Switching Voltage Regulators 500MA LW IQ 4 3MHZ HI EFF SYNCH BUCK

Switching Voltage Regulators 500MA LW IQ 4 3MHZ HI EFF SYNCH BUCK

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - ISL9104IRUAZ-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
ISL9104IRUAZ-T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators ISL9104IRUAZ-T
IC REG BUCK ADJ 500MA 6UTDFN

IC REG BUCK ADJ 500MA 6UTDFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - ISL9104IRUAZ-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
ISL9104IRUAZ-T
Voltage Regulators - DC DC Switching Regulators ISL9104IRUAZ-T
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 6-UFDFN

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 6-UFDFN

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number ISL9104IRUAZ-T ISL9104IRUAZ-T-ND 922023-ISL9104IRUAZ-T ISL9104IRUAZ-T ISL9104IRUAZ-T ISL9104IRUAZ-T
Product Name 500mA 4.3MHz Low IQ High Efficiency Synchronous Buck Converter Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ISL9104IRUAZ-T Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Package Type Other; DFN Other; 6-UFDFN Other; 6-UTDFN (1.6x1.6) Other; 6-UFDFN
Special Features Synchronous Rectification Synchronous Rectification
Output Voltage 0.8000 to 6 volts 0.8000 to 6 volts 0.8000 volts 0.8000 to 6 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data