Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 500mA 6-UFDFN
IC REG BUCK 2.8V 500MA 6UTDFN
IC REG BUCK 2.8V 500MA 6UTDFN
Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 500mA 6-UFDFN
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9103IRUJZ-T-ND | ISL9103IRUJZ-T | ISL9103IRUJZ-T | ISL9103IRUJZ-T |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 to ? volts |