Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 6-UFDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 6-UFDFN
IC REG BUCK ADJ 500MA 6UTDFN
IC REG BUCK ADJ 500MA 6UTDFN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9103IRUAZ-TTR-ND | ISL9103IRUAZ-T | ISL9103IRUAZ-T | ISL9103IRUAZ-T |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 6-UFDFN | Other; 6-UFDFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 6 volts | 0.8000 to 6 volts | 0.8000 volts |