IC REG BUCK 3.3V 500MA 6UTDFN
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 500mA 6-UFDFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | ISL9103AIRUNZ-T | ISL9103AIRUNZ-T |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.5000 amps | 0.5000 amps |
| fsw | 2400 kHz | 2400 kHz |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-UFDFN |