IC XDCP 256-TAP 50OHM MSOP-10 Product overview: ISL90843UIU1027Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50OHM, MSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50OHM, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90843UIU1027Z
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190459-ISL90843UIU1
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 50k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: ISL90843
Manufacturer Pack Quantity: 80
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 256
Resistance - Wiper (Ohms): 70
Digital Potentiometer, 4 Func, 50000ohm, 2-wire Serial Control Interface, 256 Positions, CMOS, PDSO10
IC DGTL POT 50KOHM 256TAP 10MSOP
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 10-MSOP
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 10-MSOP
DIGIPOT, 4 FUNC, 256 PSTN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-ISL90843UIU1027Z | 1190459-ISL90843UIU1027Z | ISL90843UIU1027Z | ISL90843UIU1027Z | ISL90843UIU1027Z | ISL90843UIU1027Z |
| Product Name | 50OHM MSOP Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90843UIU1027Z | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Tolerance | 20 +/- % | 20 +/- % |