Renesas Electronics Corporation Quad Digitally Controlled Potentiometers (XDCP™) ISL90842WIV1427Z-TK

Description
The ISL90842 integrates four digitally controlled potentiometers (DCP) configured as variable resistors on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper.brbr The DCPs can be used as two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The ISL90842 integrates four digitally controlled potentiometers (DCP) configured as variable resistors on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper.brbr The DCPs can be used as two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Digitally Controlled Potentiometers (XDCP™) - ISL90842WIV1427Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Quad Digitally Controlled Potentiometers (XDCP™)
ISL90842WIV1427Z-TK
Quad Digitally Controlled Potentiometers (XDCP™) ISL90842WIV1427Z-TK
The ISL90842 integrates four digitally controlled potentiometers (DCP) configured as variable resistors on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper.brbr The DCPs can be used as two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.

The ISL90842 integrates four digitally controlled potentiometers (DCP) configured as variable resistors on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper.brbr The DCPs can be used as two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90842WIV1427Z-TK
875861-ISL90842WIV1427Z-TK
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90842WIV1427Z-TK 875861-ISL90842WIV1427Z-TK
Manufacturer: Renesas Electronics America Win Source Part Number: 875861-ISL90842WIV14 27Z-TK Series: XDCP™ Features: Digital Potentiometer Ohm 4 Circuit Taps Interface Package: Reel - TR Family Name: ISL90842 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -ISL90842WIV1427Z-TK , ISL90842WIV1427Z-TKC T, ISL90842WIV1427Z-TKD KR, ISL90842WIV1427ZTK, ISL90842WIV1427Z-TKT R

Manufacturer: Renesas Electronics America
Win Source Part Number: 875861-ISL90842WIV1427Z-TK
Series: XDCP™
Features: Digital Potentiometer Ohm 4 Circuit Taps Interface
Package: Reel - TR
Family Name: ISL90842
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -ISL90842WIV1427Z-TK, ISL90842WIV1427Z-TKCT, ISL90842WIV1427Z-TKDKR, ISL90842WIV1427ZTK, ISL90842WIV1427Z-TKTR

Buy Now Datasheet
Digital Potentiometers - ISL90842WIV1427Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL90842WIV1427Z-TKTR-ND
Digital Potentiometers ISL90842WIV1427Z-TKTR-ND
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
10KOHM Digital Potentiometer
717-ISL90842WIV1427Z-TK
10KOHM Digital Potentiometer 717-ISL90842WIV1427Z-TK
IC DGT POT 10KOHM 256TAP 14TSSOP Product overview: ISL90842WIV1427Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90842WIV1427Z -TK can be used for catalog matching and distributor lookup.

IC DGT POT 10KOHM 256TAP 14TSSOP Product overview: ISL90842WIV1427Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90842WIV1427Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL90842WIV1427Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL90842WIV1427Z-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL90842WIV1427Z-TK
IC DGT POT 10KOHM 256TAP 14TSSOP

IC DGT POT 10KOHM 256TAP 14TSSOP

Supplier's Site
Volatile Digital Potentiometer, Full Reel; End To End Resistance Renesas - 79K7527 - Newark, An Avnet Company
Chicago, IL, United States
Volatile Digital Potentiometer, Full Reel; End To End Resistance Renesas
79K7527
Volatile Digital Potentiometer, Full Reel; End To End Resistance Renesas 79K7527
VOLATILE DIGITAL POTENTIOMETER, FULL REEL; End To End Resistance:10kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Pins:14Pins RoHS Compliant: Yes

VOLATILE DIGITAL POTENTIOMETER, FULL REEL; End To End Resistance:10kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Pins:14Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Volatile Digital Potentiometer; End To End Resistance Renesas - 65T7359 - Newark, An Avnet Company
Chicago, IL, United States
Volatile Digital Potentiometer; End To End Resistance Renesas
65T7359
Volatile Digital Potentiometer; End To End Resistance Renesas 65T7359
VOLATILE DIGITAL POTENTIOMETER; End To End Resistance:10kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes

VOLATILE DIGITAL POTENTIOMETER; End To End Resistance:10kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Digital Potentiometers - ISL90842WIV1427Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL90842WIV1427Z-TK
Digital Potentiometers ISL90842WIV1427Z-TK
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL90842WIV1427Z-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL90842WIV1427Z-TK
Data Acquisition - Digital Potentiometers ISL90842WIV1427Z-TK
IC DGT POT 10KOHM 256TAP 14TSSOP

IC DGT POT 10KOHM 256TAP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL90842WIV1427Z-TK 875861-ISL90842WIV1427Z-TK ISL90842WIV1427Z-TKTR-ND 717-ISL90842WIV1427Z-TK ISL90842WIV1427Z-TK 79K7527 ISL90842WIV1427Z-TK ISL90842WIV1427Z-TK
Product Name Quad Digitally Controlled Potentiometers (XDCP™) Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90842WIV1427Z-TK Digital Potentiometers 10KOHM Digital Potentiometer Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Volatile Digital Potentiometer, Full Reel; End To End Resistance Renesas Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP 14-TSSOP (0.173", 4.40mm Width) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details