The ISL90842 integrates four digitally controlled potentiometers (DCP) configured as variable resistors on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper.brbr The DCPs can be used as two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.
IC DGT POT 50KOHM 256TAP 14TSSOP Product overview: ISL90842UIV1427Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90842UIV1427Z
Manufacturer: Renesas Electronics America
Win Source Part Number: 875860-ISL90842UIV14
Series: XDCP™
Features: Digital Potentiometer Ohm 4 Circuit Taps Interface
Package: Reel - TR
Family Name: ISL90842
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL90842UIV1427Z-TKT
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP
IC DGT POT 50KOHM 256TAP 14TSSOP
VOLATILE DIGITAL POTENTIOMETER; End To End Resistance:50kohm; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Potentiometer IC Case Style:TSSOP; MSL:- RoHS Compliant: Yes
VOLATILE DIGITAL POTENTIOMETER, FULL REEL; End To End Resistance:50kohm; No. of Pots:Quad; Control Interface:I2C; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; No. of Pins:14Pins RoHS Compliant: Yes
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP
IC DGT POT 50KOHM 256TAP 14TSSOP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | ISL90842UIV1427Z-TK | 717-ISL90842UIV1427Z-TK | 875860-ISL90842UIV1427Z-TK | ISL90842UIV1427Z-TKTR-ND | ISL90842UIV1427Z-TK | 65T7358 | ISL90842UIV1427Z-TK | ISL90842UIV1427Z-TK |
| Product Name | Quad Digitally Controlled Potentiometers (XDCP™) | 50KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90842UIV1427Z-TK | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Volatile Digital Potentiometer; End To End Resistance Renesas | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | ||||
| Resistance Taper | Linear | Linear | ||||||
| Operating Temperature | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting / Packaging | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | |||
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms |