IC DGT POT 10KOHM 256TAP 14TSSOP Product overview: ISL90841WIV1427Z from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90841WIV1427Z
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190456-ISL90841WIV1
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: ±45 ppm/°C
Configuration: Rheostat
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: ISL90841
Manufacturer Pack Quantity: 95
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 256
Resistance - Wiper (Ohms): 70
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP
IC DGT POT 10KOHM 256TAP 14TSSOP
IC DGT POT 10KOHM 256TAP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-ISL90841WIV1427Z | 1190456-ISL90841WIV1427Z | ISL90841WIV1427Z-ND | ISL90841WIV1427Z | ISL90841WIV1427Z | ISL90841WIV1427Z |
| Product Name | 10KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90841WIV1427Z | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Standards and Certifications | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Rheostat | Digital Potentiometer; Rheostat | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms |