Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP
Manufacturer: Intersil
Win Source Part Number: 777476-ISL90841WIV14
Series: XDCP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Selectable Address
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Tolerance: ±20%
Configuration: Rheostat
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±45 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Family Name: ISL90841
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): AD8403AR10-REEL; ISL90840WIV2027Z; ISL90841WIV1427Z-TK;
Introduction Date: January 19, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC DGT POT 10KOHM 256TAP 14TSSOP Product overview: ISL90841WIV1427Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90841WIV1427Z
IC DGT POT 10KOHM 256TAP 14TSSOP
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP
IC DGT POT 10KOHM 256TAP 14TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | ISL90841WIV1427Z-TKTR-ND | 777476-ISL90841WIV1427Z-TK | 717-ISL90841WIV1427Z-TK | ISL90841WIV1427Z-TK | ISL90841WIV1427Z-TK | ISL90841WIV1427Z-TK |
| Product Name | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90841WIV1427Z-TK | 10KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "14-TSSOP | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | |
| Potentiometer Type | Rheostat | Digital Potentiometer | Digital Potentiometer; Rheostat | |||
| Resistance Taper | Linear | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |