Renesas Electronics Corporation Quad Digitally Controlled Potentiometers (XDCP™) ISL90841UIV1427Z-TK

Description
The ISL90841 integrates four digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper.brbr All four potentiometers have one terminal tied to GND. The DCPs can be used as a resistor divider or as two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The ISL90841 integrates four digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper.brbr All four potentiometers have one terminal tied to GND. The DCPs can be used as a resistor divider or as two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Digitally Controlled Potentiometers (XDCP™) - ISL90841UIV1427Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Quad Digitally Controlled Potentiometers (XDCP™)
ISL90841UIV1427Z-TK
Quad Digitally Controlled Potentiometers (XDCP™) ISL90841UIV1427Z-TK
The ISL90841 integrates four digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper.brbr All four potentiometers have one terminal tied to GND. The DCPs can be used as a resistor divider or as two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.

The ISL90841 integrates four digitally controlled potentiometers (XDCP) on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometers are implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. Each potentiometer has an associated Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper.brbr All four potentiometers have one terminal tied to GND. The DCPs can be used as a resistor divider or as two-terminal variable resistors in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Digital Potentiometers - ISL90841UIV1427Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL90841UIV1427Z-TKTR-ND
Digital Potentiometers ISL90841UIV1427Z-TKTR-ND
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL90841UIV1427Z-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL90841UIV1427Z-TK
Data Acquisition - Digital Potentiometers ISL90841UIV1427Z-TK
IC DGT POT 50KOHM 256TAP 14TSSOP

IC DGT POT 50KOHM 256TAP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL90841UIV1427Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL90841UIV1427Z-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL90841UIV1427Z-TK
IC DGT POT 50KOHM 256TAP 14TSSOP

IC DGT POT 50KOHM 256TAP 14TSSOP

Supplier's Site
Digital Potentiometers - ISL90841UIV1427Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL90841UIV1427Z-TK
Digital Potentiometers ISL90841UIV1427Z-TK
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number ISL90841UIV1427Z-TK ISL90841UIV1427Z-TKTR-ND ISL90841UIV1427Z-TK ISL90841UIV1427Z-TK ISL90841UIV1427Z-TK
Product Name Quad Digitally Controlled Potentiometers (XDCP™) Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); "14-TSSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details