Renesas Electronics Corporation Quad TSSOP Digital Potentiometer ISL90840WAV2027ZT2

Description
IC POT XDCP QUAD LN LP 20-TSSOP Product overview: ISL90840WAV2027ZT2 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90840WAV2027Z T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC POT XDCP QUAD LN LP 20-TSSOP Product overview: ISL90840WAV2027ZT2 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90840WAV2027Z T2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad TSSOP Digital Potentiometer - 717-ISL90840WAV2027ZT2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad TSSOP Digital Potentiometer
717-ISL90840WAV2027ZT2
Quad TSSOP Digital Potentiometer 717-ISL90840WAV2027ZT2
IC POT XDCP QUAD LN LP 20-TSSOP Product overview: ISL90840WAV2027ZT2 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90840WAV2027Z T2 can be used for catalog matching and distributor lookup.

IC POT XDCP QUAD LN LP 20-TSSOP Product overview: ISL90840WAV2027ZT2 from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90840WAV2027ZT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90840WAV2027ZT2
777475-ISL90840WAV2027ZT2
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90840WAV2027ZT2 777475-ISL90840WAV2027ZT2
Manufacturer: Intersil Win Source Part Number: 777475-ISL90840WAV20 27ZT2 Series: XDCP Packaging: Reel package Operating Temperature Range: -40°C ~ 105°C Features: Selectable Address Package: 20-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Volatile Interface: I2C Resistance (Ohms): 10k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±45 ppm/°C Resistance - Wiper (Ohms) (Typ): 70 Part Status: Obsolete(EOL) Family Name: ISL90840 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): AD8403ARUZ10-REEL; MCP4352-103E/ST; AD8403ARZ10; AD8403AR10-REEL; Introduction Date: January 19, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777475-ISL90840WAV2027ZT2
Series: XDCP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 105°C
Features: Selectable Address
Package: 20-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±45 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Part Status: Obsolete(EOL)
Family Name: ISL90840
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): AD8403ARUZ10-REEL; MCP4352-103E/ST; AD8403ARZ10; AD8403AR10-REEL;
Introduction Date: January 19, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital Potentiometers - ISL90840WAV2027ZT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL90840WAV2027ZT2
Digital Potentiometers ISL90840WAV2027ZT2
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL90840WAV2027ZT2 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL90840WAV2027ZT2
Data Acquisition - Digital Potentiometers ISL90840WAV2027ZT2
IC DGT POT 10KOHM 256TAP 20TSSOP

IC DGT POT 10KOHM 256TAP 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 717-ISL90840WAV2027ZT2 777475-ISL90840WAV2027ZT2 ISL90840WAV2027ZT2 ISL90840WAV2027ZT2
Product Name Quad TSSOP Digital Potentiometer Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90840WAV2027ZT2 Digital Potentiometers Data Acquisition - Digital Potentiometers
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Standards and Certifications RoHS RoHS
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details