Renesas Electronics Corporation Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90840WAV2027Z ISL90840WAV2027Z

Description
Manufacturer: Intersil Win Source Part Number: 127595-ISL90840WAV20 27Z Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Resistance (Ohms): 10k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±45 ppm/°C Resistance - Wiper (Ohms) (Typ): 70 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 127595-ISL90840WAV20 27Z Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Resistance (Ohms): 10k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±45 ppm/°C Resistance - Wiper (Ohms) (Typ): 70 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90840WAV2027Z
127595-ISL90840WAV2027Z
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90840WAV2027Z 127595-ISL90840WAV2027Z
Manufacturer: Intersil Win Source Part Number: 127595-ISL90840WAV20 27Z Packaging: Tube/Rail Features: Selectable Address Number of Circuits: 4 Tolerance: ±20% Configuration: Potentiometer Memory Type: Volatile Resistance (Ohms): 10k Taper: Linear Number of Taps: 256 Temperature Coefficient (Typ): ±45 ppm/°C Resistance - Wiper (Ohms) (Typ): 70 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 20-TSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 127595-ISL90840WAV2027Z
Packaging: Tube/Rail
Features: Selectable Address
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): ±45 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Quad TSSOP Digital Potentiometer - 717-ISL90840WAV2027Z - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad TSSOP Digital Potentiometer
717-ISL90840WAV2027Z
Quad TSSOP Digital Potentiometer 717-ISL90840WAV2027Z
IC POT XDCP QUAD LN LP 20-TSSOP Product overview: ISL90840WAV2027Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90840WAV2027Z can be used for catalog matching and distributor lookup.

IC POT XDCP QUAD LN LP 20-TSSOP Product overview: ISL90840WAV2027Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90840WAV2027Z can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - ISL90840WAV2027Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL90840WAV2027Z
Digital Potentiometers ISL90840WAV2027Z
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Digital Potentiometers - ISL90840WAV2027Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL90840WAV2027Z
Digital Potentiometers ISL90840WAV2027Z
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP

Digital Potentiometer 10k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL90840WAV2027Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL90840WAV2027Z
Data Acquisition - Digital Potentiometers ISL90840WAV2027Z
IC DGT POT 10KOHM 256TAP 20TSSOP

IC DGT POT 10KOHM 256TAP 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers
Product Number 127595-ISL90840WAV2027Z 717-ISL90840WAV2027Z ISL90840WAV2027Z ISL90840WAV2027Z
Product Name Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90840WAV2027Z Quad TSSOP Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 20 +/- %
Operating DC Voltage 2.7 to 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data