Renesas Electronics Corporation Digital Potentiometers ISL90840UAV2027Z

Description
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP
Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL90840UAV2027Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL90840UAV2027Z
Digital Potentiometers ISL90840UAV2027Z
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps I²C Interface 20-TSSOP

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL90840UAV2027Z - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL90840UAV2027Z
Data Acquisition - Digital Potentiometers ISL90840UAV2027Z
IC DGT POT 50KOHM 256TAP 20TSSOP

IC DGT POT 50KOHM 256TAP 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL90840UAV2027Z ISL90840UAV2027Z
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms
Operating DC Voltage 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details