IC POT DGTL 50K OHM 8-MSOP Product overview: ISL90810UIU8Z from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include MSOP. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90810UIU8Z can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875859-ISL90810UIU8Z
Series: XDCP™
Features: Digital Potentiometer Ohm 1 Circuit Taps Interface
Package: Tube
Part Status: Obsolete
Family Name: ISL90810
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 80
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL90810UIU8Z-CRL, Q11190623, -ISL90810UIU8Z
Low Noise/Low Power/I2C Bus/256 Taps Single Digitally Controlled Potentiometer (XDCP)
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP
IC DGTL POT 50KOHM 256TAP 8MSOP
LOW NOISE/LOW POWER/I2C BUS/256
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 717-ISL90810UIU8Z | 875859-ISL90810UIU8Z | ISL90810UIU8Z | ISL90810UIU8Z-ND | ISL90810UIU8Z | ISL90810UIU8Z | ISL90810UIU8Z |
| Product Name | MSOP Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90810UIU8Z | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||
| Packing Method | Tube; Tube |