Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP
LOW NOISE/LOW POWER/I2C BUS/256
IC DGTL POT 50KOHM 256TAP 8MSOP
Digital Potentiometer 50k Ohm 1 Circuit 256 Taps I²C Interface 8-MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | ISL90810UAU8Z-ND | ISL90810UAU8Z | ISL90810UAU8Z | ISL90810UAU8Z |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-TSSOP, 8-MSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | |||
| Resistance Range | 50000 ohms | 50000 ohms | ||
| Tolerance | 20 +/- % |