Renesas Electronics Corporation Single Volatile 128-Tap Digitally Controlled Potentiometer (XDCP™) ISL90727UIE627Z-TK

Description
The Intersil ISL90727 and ISL90728 are digitally controlled potentiometers (XDCP™). Each device consists of a resistor array, wiper switches, and a control section. The wiper position is controlled by an I2C Bus™. The potentiometer is implemented by a resistor array composed of 127 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the SDA and SCL inputs.
Request a Quote Datasheet
Description
The Intersil ISL90727 and ISL90728 are digitally controlled potentiometers (XDCP™). Each device consists of a resistor array, wiper switches, and a control section. The wiper position is controlled by an I2C Bus™. The potentiometer is implemented by a resistor array composed of 127 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the SDA and SCL inputs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Volatile 128-Tap Digitally Controlled Potentiometer (XDCP™) - ISL90727UIE627Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Single Volatile 128-Tap Digitally Controlled Potentiometer (XDCP™)
ISL90727UIE627Z-TK
Single Volatile 128-Tap Digitally Controlled Potentiometer (XDCP™) ISL90727UIE627Z-TK
The Intersil ISL90727 and ISL90728 are digitally controlled potentiometers (XDCP™). Each device consists of a resistor array, wiper switches, and a control section. The wiper position is controlled by an I2C Bus™. The potentiometer is implemented by a resistor array composed of 127 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the SDA and SCL inputs.

The Intersil ISL90727 and ISL90728 are digitally controlled potentiometers (XDCP™). Each device consists of a resistor array, wiper switches, and a control section. The wiper position is controlled by an I2C Bus™.
The potentiometer is implemented by a resistor array composed of 127 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the SDA and SCL inputs.

Supplier's Site Datasheet
Singapore, Singapore
50KOHM Digital Potentiometer
717-ISL90727UIE627Z-TK
50KOHM Digital Potentiometer 717-ISL90727UIE627Z-TK
IC DGTL POT 50KOHM 128TAP SC70-6 Product overview: ISL90727UIE627Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90727UIE627Z- TK can be used for catalog matching and distributor lookup.

IC DGTL POT 50KOHM 128TAP SC70-6 Product overview: ISL90727UIE627Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90727UIE627Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - ISL90727UIE627Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL90727UIE627Z-TKTR-ND
Digital Potentiometers ISL90727UIE627Z-TKTR-ND
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
Digital Potentiometers - ISL90727UIE627Z-TKDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL90727UIE627Z-TKDKR-ND
Digital Potentiometers ISL90727UIE627Z-TKDKR-ND
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
Digital Potentiometers - ISL90727UIE627Z-TKCT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL90727UIE627Z-TKCT-ND
Digital Potentiometers ISL90727UIE627Z-TKCT-ND
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90727UIE627Z-TK
018078-ISL90727UIE627Z-TK
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90727UIE627Z-TK 018078-ISL90727UIE627Z-TK
Manufacturer: Intersil Win Source Part Number: 018078-ISL90727UIE62 7Z-TK Packaging: Reel - TR Number of Circuits: 1 Tolerance: ±20% Configuration: Rheostat Memory Type: Volatile Resistance (Ohms): 50k Taper: Linear Number of Taps: 128 Temperature Coefficient (Typ): ±45 ppm/°C Resistance - Wiper (Ohms) (Typ): 85 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 018078-ISL90727UIE627Z-TK
Packaging: Reel - TR
Number of Circuits: 1
Tolerance: ±20%
Configuration: Rheostat
Memory Type: Volatile
Resistance (Ohms): 50k
Taper: Linear
Number of Taps: 128
Temperature Coefficient (Typ): ±45 ppm/°C
Resistance - Wiper (Ohms) (Typ): 85
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL90727UIE627Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL90727UIE627Z-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL90727UIE627Z-TK
IC DGTL POT 50KOHM 128TAP SC70-6

IC DGTL POT 50KOHM 128TAP SC70-6

Supplier's Site
Data Acquisition - Digital Potentiometers - ISL90727UIE627Z-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL90727UIE627Z-TK
Data Acquisition - Digital Potentiometers ISL90727UIE627Z-TK
IC DGTL POT 50KOHM 128TAP SC70-6

IC DGTL POT 50KOHM 128TAP SC70-6

Supplier's Site Datasheet
Digital Potentiometers - ISL90727UIE627Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL90727UIE627Z-TK
Digital Potentiometers ISL90727UIE627Z-TK
Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Digital Potentiometer 50k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6

Buy Now Datasheet
Ic,digital Potentiometer,cmos,tssop,6Pin,plastic Rohs Compliant Renesas - 57K4462 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,tssop,6Pin,plastic Rohs Compliant Renesas
57K4462
Ic,digital Potentiometer,cmos,tssop,6Pin,plastic Rohs Compliant Renesas 57K4462
IC,Digital Potentiometer,CMOS,T SSOP,6PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,TSSOP,6PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number ISL90727UIE627Z-TK 717-ISL90727UIE627Z-TK ISL90727UIE627Z-TKTR-ND 018078-ISL90727UIE627Z-TK ISL90727UIE627Z-TK ISL90727UIE627Z-TK ISL90727UIE627Z-TK 57K4462
Product Name Single Volatile 128-Tap Digitally Controlled Potentiometer (XDCP™) 50KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90727UIE627Z-TK Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Ic,digital Potentiometer,cmos,tssop,6Pin,plastic Rohs Compliant Renesas
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer Digital Potentiometer; Rheostat
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting / Packaging 6-TSSOP, SC-88, SOT-363 Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) SSOP
Resistance Range 50000 ohms 50000 ohms 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data