Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
IC DGTL POT 10KOHM 128TAP SC70-6 Product overview: ISL90726WIE627Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90726WIE627Z-
Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 731527-ISL90726WIE62
Packaging: Reel
Tolerance: ±20%
Temperature Coefficient: ±45ppm/°C
Configuration: Potentiometer
Memory Type: Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: SC-70-6
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: ISL90726
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 128
Resistance - Wiper (Ohms): 85
Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
IC DGTL POT 10KOHM 128TAP SC70-6
IC DGTL POT 10KOHM 128TAP SC70-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | ISL90726WIE627Z-TKTR-ND | 717-ISL90726WIE627Z-TK | 731527-ISL90726WIE627Z-TK | ISL90726WIE627Z-TK | ISL90726WIE627Z-TK | ISL90726WIE627Z-TK |
| Product Name | Digital Potentiometers | 10KOHM Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90726WIE627Z-TK | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | Surface Mount Technology (SMT / SMD) | |
| Resistance Taper | Linear | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % |