Renesas Electronics Corporation Single Volatile 32-tap Digitally Controlled Potentiometer (XDCP™) ISL90462TIE627Z-TK

Description
The Intersil ISL90462 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span and U/span style="text-decorati on: overline"D/span inputs. The device can be used in a wide variety of applications including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and Automotive Control/li liTransducer adjustment of pressure, temperature, position, chemical, and optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul
Request a Quote Datasheet
Description
The Intersil ISL90462 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span and U/span style="text-decorati on: overline"D/span inputs. The device can be used in a wide variety of applications including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and Automotive Control/li liTransducer adjustment of pressure, temperature, position, chemical, and optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Volatile 32-tap Digitally Controlled Potentiometer (XDCP™) - ISL90462TIE627Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Single Volatile 32-tap Digitally Controlled Potentiometer (XDCP™)
ISL90462TIE627Z-TK
Single Volatile 32-tap Digitally Controlled Potentiometer (XDCP™) ISL90462TIE627Z-TK
The Intersil ISL90462 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span and U/span style="text-decorati on: overline"D/span inputs. The device can be used in a wide variety of applications including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and Automotive Control/li liTransducer adjustment of pressure, temperature, position, chemical, and optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul

The Intersil ISL90462 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decoration: overline"CS/span and U/span style="text-decoration: overline"D/span inputs. The device can be used in a wide variety of applications including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and Automotive Control/li liTransducer adjustment of pressure, temperature, position, chemical, and optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul

Supplier's Site Datasheet
Digital Potentiometers - ISL90462TIE627Z-TK-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL90462TIE627Z-TK-ND
Digital Potentiometers ISL90462TIE627Z-TK-ND
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL90462TIE627Z-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL90462TIE627Z-TK
Data Acquisition - Digital Potentiometers ISL90462TIE627Z-TK
IC DGTL POT 100KOHM 32TAP SC70-6

IC DGTL POT 100KOHM 32TAP SC70-6

Supplier's Site Datasheet
Digital Potentiometers - ISL90462TIE627Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL90462TIE627Z-TK
Digital Potentiometers ISL90462TIE627Z-TK
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL90462TIE627Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL90462TIE627Z-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL90462TIE627Z-TK
IC DGTL POT 100KOHM 32TAP SC70-6

IC DGTL POT 100KOHM 32TAP SC70-6

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number ISL90462TIE627Z-TK ISL90462TIE627Z-TK-ND ISL90462TIE627Z-TK ISL90462TIE627Z-TK ISL90462TIE627Z-TK
Product Name Single Volatile 32-tap Digitally Controlled Potentiometer (XDCP™) Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details