Renesas Electronics Corporation Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™) ISL90461UIH627Z-TK

Description
The Intersil ISL90461 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span and U/span style="text-decorati on: overline"D/span inputs. The device can be used in a wide variety of applications including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and Automotive Control/li liTransducer adjustment of pressure, temperature, position, chemical, and optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul
Request a Quote Datasheet
Description
The Intersil ISL90461 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span and U/span style="text-decorati on: overline"D/span inputs. The device can be used in a wide variety of applications including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and Automotive Control/li liTransducer adjustment of pressure, temperature, position, chemical, and optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™) - ISL90461UIH627Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™)
ISL90461UIH627Z-TK
Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™) ISL90461UIH627Z-TK
The Intersil ISL90461 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span and U/span style="text-decorati on: overline"D/span inputs. The device can be used in a wide variety of applications including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and Automotive Control/li liTransducer adjustment of pressure, temperature, position, chemical, and optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul

The Intersil ISL90461 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decoration: overline"CS/span and U/span style="text-decoration: overline"D/span inputs. The device can be used in a wide variety of applications including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and Automotive Control/li liTransducer adjustment of pressure, temperature, position, chemical, and optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90461UIH627Z-TK
1190451-ISL90461UIH627Z-TK
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90461UIH627Z-TK 1190451-ISL90461UIH627Z-TK
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190451-ISL90461UIH6 27Z-TK Packaging: Tape and Reel Tolerance: ±20% Temperature Coefficient: ±35ppm/°C Configuration: Rheostat Memory Type: Volatile Interface: Up/Down (U/D, CS) Resistance (Ohms): 50k Taper: Linear Categories: Integrated Circuits Supplier Device Package: SOT-23-6 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: ISL90461 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V Taps per POT: 32 Resistance - Wiper (Ohms): 600

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1190451-ISL90461UIH627Z-TK
Packaging: Tape and Reel
Tolerance: ±20%
Temperature Coefficient: ±35ppm/°C
Configuration: Rheostat
Memory Type: Volatile
Interface: Up/Down (U/D, CS)
Resistance (Ohms): 50k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: ISL90461
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V
Taps per POT: 32
Resistance - Wiper (Ohms): 600

Buy Now
50KOHM SOT23 Digital Potentiometer - 717-ISL90461UIH627Z-TK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50KOHM SOT23 Digital Potentiometer
717-ISL90461UIH627Z-TK
50KOHM SOT23 Digital Potentiometer 717-ISL90461UIH627Z-TK
Single Volatile 32-Tap XDCP | IC DGTL POT 50KOHM 32TAP SOT23-6 Product overview: ISL90461UIH627Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90461UIH627Z- TK can be used for catalog matching and distributor lookup.

Single Volatile 32-Tap XDCP | IC DGTL POT 50KOHM 32TAP SOT23-6 Product overview: ISL90461UIH627Z-TK from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM, SOT23. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM, SOT23. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL90461UIH627Z-TK can be used for catalog matching and distributor lookup.

Supplier's Site
Digital Potentiometers - ISL90461UIH627Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL90461UIH627Z-TK
Digital Potentiometers ISL90461UIH627Z-TK
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface 6-SOT

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface 6-SOT

Buy Now Datasheet
Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Renesas - 20M5510 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Renesas
20M5510
Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Renesas 20M5510
IC,Digital Potentiometer,CMOS,T SOP,6PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,TSOP,6PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Data Acquisition - Digital Potentiometers - ISL90461UIH627Z-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL90461UIH627Z-TK
Data Acquisition - Digital Potentiometers ISL90461UIH627Z-TK
IC DGTL POT 50KOHM 32TAP SOT23-6

IC DGTL POT 50KOHM 32TAP SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL90461UIH627Z-TK 1190451-ISL90461UIH627Z-TK 717-ISL90461UIH627Z-TK ISL90461UIH627Z-TK 20M5510 ISL90461UIH627Z-TK
Product Name Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™) Data Acquisition - Data Acquisition - Digital Potentiometers - ISL90461UIH627Z-TK 50KOHM SOT23 Digital Potentiometer Digital Potentiometers Ic,digital Potentiometer,cmos,tsop,6Pin,plastic Rohs Compliant Renesas Data Acquisition - Digital Potentiometers
Potentiometer Type Digital Potentiometer Digital Potentiometer Digital Potentiometer; Rheostat
Resistance Taper Linear
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Resistance Range 50000 ohms 50000 ohms
Tolerance 20 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 1676227-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details