Renesas Electronics Corporation Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™) ISL90461UIE627Z-TK

Description
The Intersil ISL90461 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span and U/span style="text-decorati on: overline"D/span inputs. The device can be used in a wide variety of applications including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and Automotive Control/li liTransducer adjustment of pressure, temperature, position, chemical, and optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul
Request a Quote Datasheet
Description
The Intersil ISL90461 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span and U/span style="text-decorati on: overline"D/span inputs. The device can be used in a wide variety of applications including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and Automotive Control/li liTransducer adjustment of pressure, temperature, position, chemical, and optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™) - ISL90461UIE627Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™)
ISL90461UIE627Z-TK
Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™) ISL90461UIE627Z-TK
The Intersil ISL90461 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span and U/span style="text-decorati on: overline"D/span inputs. The device can be used in a wide variety of applications including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and Automotive Control/li liTransducer adjustment of pressure, temperature, position, chemical, and optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul

The Intersil ISL90461 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decoration: overline"CS/span and U/span style="text-decoration: overline"D/span inputs. The device can be used in a wide variety of applications including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and Automotive Control/li liTransducer adjustment of pressure, temperature, position, chemical, and optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul

Supplier's Site Datasheet
Digital Potentiometers - ISL90461UIE627Z-TK-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL90461UIE627Z-TK-ND
Digital Potentiometers ISL90461UIE627Z-TK-ND
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL90461UIE627Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL90461UIE627Z-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL90461UIE627Z-TK
IC DGTL POT 50KOHM 32TAP SC70-6

IC DGTL POT 50KOHM 32TAP SC70-6

Supplier's Site
Ic,digital Potentiometer,cmos,tssop,6Pin,plastic Rohs Compliant Renesas - 20M5509 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,tssop,6Pin,plastic Rohs Compliant Renesas
20M5509
Ic,digital Potentiometer,cmos,tssop,6Pin,plastic Rohs Compliant Renesas 20M5509
IC,Digital Potentiometer,CMOS,T SSOP,6PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,TSSOP,6PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site
Data Acquisition - Digital Potentiometers - ISL90461UIE627Z-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL90461UIE627Z-TK
Data Acquisition - Digital Potentiometers ISL90461UIE627Z-TK
IC DGTL POT 50KOHM 32TAP SC70-6

IC DGTL POT 50KOHM 32TAP SC70-6

Supplier's Site Datasheet
Digital Potentiometers - ISL90461UIE627Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL90461UIE627Z-TK
Digital Potentiometers ISL90461UIE627Z-TK
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number ISL90461UIE627Z-TK ISL90461UIE627Z-TK-ND ISL90461UIE627Z-TK 20M5509 ISL90461UIE627Z-TK ISL90461UIE627Z-TK
Product Name Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™) Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Ic,digital Potentiometer,cmos,tssop,6Pin,plastic Rohs Compliant Renesas Data Acquisition - Digital Potentiometers Digital Potentiometers
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 Surface Mount Technology (SMT / SMD); SSOP SSOP Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details