Renesas Electronics Corporation Digital Potentiometers ISL90461UIE627-TK

Description
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL90461UIE627-TK-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL90461UIE627-TK-ND
Digital Potentiometers ISL90461UIE627-TK-ND
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Buy Now Datasheet
Digital Potentiometers - ISL90461UIE627-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL90461UIE627-TK
Digital Potentiometers ISL90461UIE627-TK
Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Digital Potentiometer 50k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL90461UIE627-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL90461UIE627-TK
Data Acquisition - Digital Potentiometers ISL90461UIE627-TK
IC DGTL POT 50KOHM 32TAP SC70-6

IC DGTL POT 50KOHM 32TAP SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL90461UIE627-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL90461UIE627-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL90461UIE627-TK
IC DGTL POT 50KOHM 32TAP SC70-6

IC DGTL POT 50KOHM 32TAP SC70-6

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number ISL90461UIE627-TK-ND ISL90461UIE627-TK ISL90461UIE627-TK ISL90461UIE627-TK
Product Name Digital Potentiometers Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP
Potentiometer Type Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers