Renesas Electronics Corporation Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™) ISL90461TIE627Z-TK

Description
The Intersil ISL90461 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span and U/span style="text-decorati on: overline"D/span inputs. The device can be used in a wide variety of applications including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and Automotive Control/li liTransducer adjustment of pressure, temperature, position, chemical, and optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul
Request a Quote Datasheet
Description
The Intersil ISL90461 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span and U/span style="text-decorati on: overline"D/span inputs. The device can be used in a wide variety of applications including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and Automotive Control/li liTransducer adjustment of pressure, temperature, position, chemical, and optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™) - ISL90461TIE627Z-TK - Renesas Electronics Corporation
Milpitas, CA, USA
Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™)
ISL90461TIE627Z-TK
Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™) ISL90461TIE627Z-TK
The Intersil ISL90461 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decorati on: overline"CS/span and U/span style="text-decorati on: overline"D/span inputs. The device can be used in a wide variety of applications including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and Automotive Control/li liTransducer adjustment of pressure, temperature, position, chemical, and optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul

The Intersil ISL90461 is a digitally controlled potentiometer (XDCP). Configured as a variable resistor, the device consists of a resistor array, wiper switches, a control section, and volatile memory. The wiper position is controlled by a 2- pin Up /Down interface.brbr The potentiometer is implemented by a resistor array composed of 31 resistive elements and a wiper switching network. Between each element and at either end are tap points accessible to the wiper terminal. The position of the wiper element is controlled by the span style="text-decoration: overline"CS/span and U/span style="text-decoration: overline"D/span inputs. The device can be used in a wide variety of applications including: ul liLCD contrast control/li liParameter and bias adjustments/li liIndustrial and Automotive Control/li liTransducer adjustment of pressure, temperature, position, chemical, and optical sensors/li liLaser Diode driver biasing/li liGain control and offset adjustment/li /ul

Supplier's Site Datasheet
Digital Potentiometers - ISL90461TIE627Z-TKTR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL90461TIE627Z-TKTR-ND
Digital Potentiometers ISL90461TIE627Z-TKTR-ND
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL90461TIE627Z-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL90461TIE627Z-TK
Data Acquisition - Digital Potentiometers ISL90461TIE627Z-TK
IC DGTL POT 100KOHM 32TAP SC70-6

IC DGTL POT 100KOHM 32TAP SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL90461TIE627Z-TK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL90461TIE627Z-TK
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL90461TIE627Z-TK
IC DGTL POT 100KOHM 32TAP SC70-6

IC DGTL POT 100KOHM 32TAP SC70-6

Supplier's Site
Digital Potentiometers - ISL90461TIE627Z-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL90461TIE627Z-TK
Digital Potentiometers ISL90461TIE627Z-TK
Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Digital Potentiometer 100k Ohm 1 Circuit 32 Taps Up/Down (U/D, CS) Interface SC-70-6

Buy Now Datasheet
Ic,digital Potentiometer,cmos,tssop,6Pin,plastic Rohs Compliant Renesas - 20M5507 - Newark, An Avnet Company
Chicago, IL, United States
Ic,digital Potentiometer,cmos,tssop,6Pin,plastic Rohs Compliant Renesas
20M5507
Ic,digital Potentiometer,cmos,tssop,6Pin,plastic Rohs Compliant Renesas 20M5507
IC,Digital Potentiometer,CMOS,T SSOP,6PIN,PLASTIC RoHS Compliant: Yes

IC,Digital Potentiometer,CMOS,TSSOP,6PIN,PLASTIC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number ISL90461TIE627Z-TK ISL90461TIE627Z-TKTR-ND ISL90461TIE627Z-TK ISL90461TIE627Z-TK ISL90461TIE627Z-TK 20M5507
Product Name Single Volatile 32-Tap Digitally Controlled Potentiometer (XDCP™) Digital Potentiometers Data Acquisition - Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers Digital Potentiometers Ic,digital Potentiometer,cmos,tssop,6Pin,plastic Rohs Compliant Renesas
Potentiometer Type Digital Potentiometer Rheostat Digital Potentiometer; Rheostat
Resistance Taper Linear Linear
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 6-TSSOP, SC-88, SOT-363 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); SSOP Surface Mount Technology (SMT / SMD) SSOP
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details