The ISL9021 is a single LDO providing high performance low input voltage, high PSRR. It delivers guaranteed continuous 250mA load current and is stable with 1µF to 4.7µF of output capacitance (±30%) with an ESR range of 5m? to 400m?.brbr The input voltage range for the ISL9021 is between 1.5V to 5.5V and the output voltage comes in many fixed voltage options with ±1.8% accuracy over temperature, line and load ranges. Other output voltage within the range of 0.9V to 3.3V may be available upon request. The ISL9021 has typical PSRR of 75dB @ 10kHz and 50dB @ 1MHz.brbr The reverse current protection feature prevents current from flowing back to the power source when the output voltage is pulled higher than the input.brbr The ISL9021 is offered in tiny 4-bump 1.155mmx0.975mm WLCSP and 1.6mmx1.6mm 6 Ld µTDFN packages.
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-UTDFN (1.6x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 6-UTDFN (1.6x1.6)
IC REG LINEAR 3V 250MA 6UTDFN Product overview: ISL9021IRUMZ-T from Renesas Electronics Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 250MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 250MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-ISL9021IRUMZ-T can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 250MA 6UTDFN
LDO Voltage Regulators LDO W/LW NOISE HI PSRR LW IQ 1 6 X 1 6
IC REG LINEAR 3V 250MA 6UTDFN
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | ISL9021IRUMZ-T | ISL9021IRUMZ-TTR-ND | 776-ISL9021IRUMZ-T | ISL9021IRUMZ-T | ISL9021IRUMZ-T | ISL9021IRUMZ-T |
| Product Name | 250mA Single LDO with Low IQ, Low Noise and High PSRR LDO | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 250MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; DFN | Other; 6-UFDFN | Other; Tape & Reel (TR) | |||
| Output Voltage | 0.9000 to 3.3 volts | 3 volts | 3 volts | 3 volts | ||
| IOUT | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | 0.2500 amps | |
| VIN | 1.5 to 5.5 volts | 5.5 volts | 5.5 volts |