Renesas Electronics Corporation Ic, Ldo Volt Reg, 2.5V, 250Ma, Tdfn-6; Output Type Renesas ISL9021IRUFZ-T

Description
IC, LDO VOLT REG, 2.5V, 250mA, TDFN-6; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet
Description
IC, LDO VOLT REG, 2.5V, 250mA, TDFN-6; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:6Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Volt Reg, 2.5V, 250Ma, Tdfn-6; Output Type Renesas - 23R7584 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Volt Reg, 2.5V, 250Ma, Tdfn-6; Output Type Renesas
23R7584
Ic, Ldo Volt Reg, 2.5V, 250Ma, Tdfn-6; Output Type Renesas 23R7584
IC, LDO VOLT REG, 2.5V, 250mA, TDFN-6; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:6Pins RoHS Compliant: Yes

IC, LDO VOLT REG, 2.5V, 250mA, TDFN-6; Output Type:Fixed; Input Voltage Min:1.5V; Input Voltage Max:5.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:250mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 23R7584
Product Name Ic, Ldo Volt Reg, 2.5V, 250Ma, Tdfn-6; Output Type Renesas
Input Voltage 1.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details